KYOCERA logo

KYOCERA FS-6970DN 1200 x 1200 DPI A3

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115490
Info modified on:
07 Mar 2024, 15:34:52
Long product name KYOCERA FS-6970DN 1200 x 1200 DPI A3:

FS-6970DN, Laser, 35ppm, 1200x1200dpi, 128MB, USB 2.0, IEEE 1284, Fast Ethernet, 19.5kg

KYOCERA FS-6970DN 1200 x 1200 DPI A3:

The compact A3 printer for workgroups.
- Up to 35 pages per minute in A4, up to 17 per minute in A3.
- Standard duplex unit for double-sided printing.
- Up to 6 paper trays for superior flexibility and up to 1,350 sheets.
- PowerPC 440 / 600 MHz, 128–1,152 MB RAM, optional hard disk.
- USB, parallel and network connectivity as standard.
- High security with SSL encryption.
- Direct PDF Print from USB Flash memory device.
- Exceptionally low printing costs in its class.

The FS-6970DN is the ideal solution for workgroups that require a wide variety of output sizes up to A3. The fast and compact printer offers an expandable paper capacity of up to 6 paper trays for flexible paper handling. Furthermore, this teamplayer knows to impress with comprehensive security features and ECOSYS Longlife Technology for exceptionally low cost per page.

Short summary description KYOCERA FS-6970DN 1200 x 1200 DPI A3:

KYOCERA FS-6970DN, Laser, 1200 x 1200 DPI, A3, 35 ppm, Duplex printing, Network ready

Long summary description KYOCERA FS-6970DN 1200 x 1200 DPI A3:

KYOCERA FS-6970DN. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 150000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 35 ppm, Duplex printing. Network ready. Product color: Black, Gray

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.