location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark photo paper

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photo Paper
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3048566
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646966689 show
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70840
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Feb 2019 13:52:30
The date of the most recent change of the data-sheet in Icecat's system
Long product name Lexmark photo paper :
The short editorial description of Lexmark photo paper

Inkjet Photo Paper (10x15 - 35 sheets)
More>>>
Lexmark photo paper:
The official marketing text of Lexmark photo paper as supplied by the manufacturer

A one-sided photo paper that was specifically designed for Lexmark inkjet printers, it can be used with any inkjet printer. Suitable for a wide range of everyday color printing projects, it is particularly well-adapted to photo printing thanks to its thickness, durability, semi-gloss finish and fast-dry coating.

Short summary description Lexmark photo paper:
This short summary of the Lexmark photo paper data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark Photo Paper, 6.14 x 4.13 x 0.433" (156 x 105 x 11 mm), 4.44 oz (126 g), 2112 pc(s), 2112 pc(s), 10x15, 35 sheets

Long summary description Lexmark photo paper:
This is an auto-generated long summary of Lexmark photo paper based on the first three specs of the first five spec groups.

Lexmark Photo Paper. Package dimensions (WxDxH): 6.14 x 4.13 x 0.433" (156 x 105 x 11 mm), Package weight: 4.44 oz (126 g). Quantity per pallet: 2112 pc(s), Quantity per EUR-pallet: 2112 pc(s). Media size (1 slide): 10x15, Media sheets per package: 35 sheets. Pallet weight (imperial): 661 lbs

Packaging data
Package dimensions (WxDxH)
6.14 x 4.13 x 0.433" (156 x 105 x 11 mm)
Package weight
4.44 oz (126 g)
Logistics data
Quantity per pallet
2112 pc(s)
Logistics data
Quantity per EUR-pallet
2112 pc(s)
Pallet weight (imperial)
661 lbs
Other features
Media size (1 slide)
10x15
Media sheets per package
35 sheets
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)