location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Zotac ZT-72SEG5N-HSL graphics card GeForce 7200 GS GDDR2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zotac Check ‘Zotac’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZT-72SEG5N-HSL
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZT-72SEG5N-HSL
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘Zotac’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zotac: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46357
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:13:24
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Zotac ZT-72SEG5N-HSL graphics card GeForce 7200 GS GDDR2
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - GeForce 7200 GS GDDR2
  • - 2048 x 1536 pixels 64 bit 533 MHz PCI Express x16
  • - DirectX version: 9.0 OpenGL version: 2.0
Guarantee: 2 years
Long product name Zotac ZT-72SEG5N-HSL graphics card GeForce 7200 GS GDDR2 :
The short editorial description of Zotac ZT-72SEG5N-HSL graphics card GeForce 7200 GS GDDR2

GeForce 7200 GS, 256MB GDDR2, 450MHz, PCI-E, DirectX 9
More>>>
Short summary description Zotac ZT-72SEG5N-HSL graphics card GeForce 7200 GS GDDR2:
This short summary of the Zotac ZT-72SEG5N-HSL graphics card GeForce 7200 GS GDDR2 data-sheet is auto-generated and uses the product title and the first six key specs.

Zotac ZT-72SEG5N-HSL, GeForce 7200 GS, GDDR2, 64 bit, 533 MHz, 2048 x 1536 pixels, PCI Express x16

Long summary description Zotac ZT-72SEG5N-HSL graphics card GeForce 7200 GS GDDR2:
This is an auto-generated long summary of Zotac ZT-72SEG5N-HSL graphics card GeForce 7200 GS GDDR2 based on the first three specs of the first five spec groups.

Zotac ZT-72SEG5N-HSL. Graphics processor: GeForce 7200 GS, Processor frequency: 450 MHz. Graphics card memory type: GDDR2, Memory bus: 64 bit, Memory clock speed: 533 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0, OpenGL version: 2.0, Dual Link DVI. Interface type: PCI Express x16. Cooling type: Passive

Brand Image Article code product Stock Price from
Zotac

Zotac GeForce GTX 275 AMP NVIDIA GDDR3
(show image)
ZT-275E3KG-FCP GeForce GTX 275 AMP 0.00
(excl. VAT)
0 (incl. VAT)
BFG Tech

BFG Tech BFGE86256GTSOCE graphics card GeForce 8600 GTS GDDR3
(show image)
BFGE86256GTSOCE BFGE86256GTSOCE 0.00
(excl. VAT)
0 (incl. VAT)
BFG Tech

BFG Tech BFGE86256GTSOC2FE graphics card GeForce 8600 GTS GDDR3
(show image)
BFGE86256GTSOC2FE BFGE86256GTSOC2FE 0.00
(excl. VAT)
0 (incl. VAT)
BFG Tech

BFG Tech BFGE86256GTSOCFE graphics card GeForce 8600 GTS GDDR3
(show image)
BFGE86256GTSOCFE BFGE86256GTSOCFE 0.00
(excl. VAT)
0 (incl. VAT)
BFG Tech

BFG Tech GeForce 7800 GT OC 256MB PCIe GDDR3
(show image)
BFGE78256GSOC GeForce 7800 GT OC 256MB PCIe 0.00
(excl. VAT)
0 (incl. VAT)
BFG Tech

BFG Tech BFGE86512GTOC2FE graphics card GeForce 8600 GTS GDDR3
(show image)
BFGE86512GTOC2FE BFGE86512GTOC2FE 0.00
(excl. VAT)
0 (incl. VAT)