location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DWA-125 network card 125 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DWA-125
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DWA-125 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0790069325076 show
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 211279
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2023 16:50:12
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 May 2017
Product end of life date
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name D-Link DWA-125 network card 125 Mbit/s :
The short editorial description of D-Link DWA-125 network card 125 Mbit/s

Wireless 150 USB Adapter
More>>>
D-Link DWA-125 network card 125 Mbit/s:
The official marketing text of D-Link DWA-125 network card 125 Mbit/s as supplied by the manufacturer

- Enhanced Wireless Reception and Performance Based on Draft 802.11n Technology.
- Better Wireless Technology - up to 4X Faster than Standard 802.11g.
- Connect a Notebook or Desktop PC to a Wireless Network.

Short summary description D-Link DWA-125 network card 125 Mbit/s:
This short summary of the D-Link DWA-125 network card 125 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DWA-125, 125 Mbit/s

Long summary description D-Link DWA-125 network card 125 Mbit/s:
This is an auto-generated long summary of D-Link DWA-125 network card 125 Mbit/s based on the first three specs of the first five spec groups.

D-Link DWA-125. Maximum data transfer rate: 125 Mbit/s

Network
Maximum data transfer rate *
125 Mbit/s
Security algorithms
WPA, WPA2, WPS
Design
Certification
FCC Class B, Wi-Fi, IC
Other features
Compliance industry standards
IEEE 802.11n, IEEE 802.11g, IEEE 802.3, IEEE 802.3u
Supported data transfer rates
11/54/150 Mbit/s
Non-operating relative humidity (non-condensing)
10 - 90%
Weight (imperial)
0.1 lbs
Brand Image Article code product Stock Price from
D-Link DHP-309AV network card Ethernet 200 Mbit/s D-Link DHP-309AV network card Ethernet 200 Mbit/s
(show image)
DHP-309AV DHP-309AV 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DIR-505 WLAN 150 Mbit/s D-Link DIR-505 WLAN 150 Mbit/s
(show image)
DIR-505/E DIR-505 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DIR-505 network card Ethernet / WLAN D-Link DIR-505 network card Ethernet / WLAN
(show image)
DIR-505 DIR-505 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DWA-121 network card WLAN 150 Mbit/s D-Link DWA-121 network card WLAN 150 Mbit/s
(show image)
DWA-121 DWA-121 0.00
(excl. VAT)
0 (incl. VAT)
D-Link Wireless N 150 PCI Desktop Adapter Internal WLAN 150 Mbit/s D-Link Wireless N 150 PCI Desktop Adapter Internal WLAN 150 Mbit/s
(show image)
DWA-525 Wireless N 150 PCI Desktop Adapter 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DWA-131 network card 300 Mbit/s D-Link DWA-131 network card 300 Mbit/s
(show image)
DWA-131 DWA-131 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
México 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)