Gigaset logo

Gigaset AS185 trio DECT telephone Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6013
Info modified on:
04 Apr 2019, 10:13:07
Short summary description Gigaset AS185 trio DECT telephone Black:

Gigaset AS185 trio, DECT telephone, Black

Long summary description Gigaset AS185 trio DECT telephone Black:

Gigaset AS185 trio. Type: DECT telephone, Maximum indoor range: 1968.5" (50 m), Maximum outdoor range: 11811" (300 m). Display diagonal: 1.42". Product color: Black

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.