location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts FPMA-W830 TV mount/stand 27" Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Neomounts tv/monitor wall mount
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FPMA-W830 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717371441258 show
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts & Stands Check ‘Neomounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 652197
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2024 16:52:51
The date of the most recent change of the data-sheet in Icecat's system
FPMA-W830_Drawing (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Neomounts FPMA-W830 user manual (6.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Neomounts FPMA-W830 TV mount/stand 27" Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Maximum weight capacity: 26.5 lbs (12 kg)
  • - Minimum screen size: 10" Maximum screen size: 27" Wall
  • - Minimum VESA mount: 2.95 x 2.95" (75 x 75 mm) Maximum VESA mount: 3.94 x 3.94" (100 x 100 mm)
  • - Number of displays supported: 1
  • - Tilt adjustment Rotating
  • - Aluminum Silver
Guarantee: 5 year
Long product name Neomounts FPMA-W830 TV mount/stand 27" Silver :
The short editorial description of Neomounts FPMA-W830 TV mount/stand 27" Silver

Neomounts TV/Monitor Wall Mount (Full Motion) for 10"-27" Screen - Silver
More>>>
Neomounts FPMA-W830 TV mount/stand 27" Silver:
The official marketing text of Neomounts FPMA-W830 TV mount/stand 27" Silver as supplied by the manufacturer

The Neomounts wall mount, model FPMA-W830 is a tilt- and swivel wall mount for flat screens up to 27" (69 cm). This mount is a great choice when you want the ultimate viewing flexibility with your flat screen. Effortless pull the display out from the wall, position it in almost any direction, turn it around corners and then smoothly return it to the wall when finished.

Neomounts' tilt (20°) and swivel (180°) technology allows the mount to change to any viewing angle to fully benefit from the capabilities of the flat screen. The mount is easily depth adjustable from 4 to 36 centimetres.

Neomounts FPMA-W830 has three pivot points and is suitable for screens up to 27" (69 cm). The weight capacity of this product is 12 kg each screen. The wall mount is suitable for screens that meet VESA hole pattern 75x75 and 100x100mm. Different hole patterns can be covered using Neomounts VESA adapter plates.

Create a clean design ambiance for your flat screen TV in the living room, bedroom or home cinema.

All installation material is included with the product.

Short summary description Neomounts FPMA-W830 TV mount/stand 27" Silver:
This short summary of the Neomounts FPMA-W830 TV mount/stand 27" Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts FPMA-W830, 2.95 x 2.95" (75 x 75 mm), 3.94 x 3.94" (100 x 100 mm), 0 - 140°, 0 - 180°, Aluminum, Silver

Long summary description Neomounts FPMA-W830 TV mount/stand 27" Silver:
This is an auto-generated long summary of Neomounts FPMA-W830 TV mount/stand 27" Silver based on the first three specs of the first five spec groups.

Neomounts FPMA-W830. Maximum weight capacity: 26.5 lbs (12 kg), Minimum screen size: 10", Maximum screen size: 27", Minimum VESA mount: 2.95 x 2.95" (75 x 75 mm), Maximum VESA mount: 3.94 x 3.94" (100 x 100 mm). Tilt angle range: 0 - 140°, Swivel angle range: 0 - 180°, Distance to the wall (min): 1.97" (5 cm), Distance to the wall (max): 14.6" (37 cm). Product color: Silver

Mounting
Minimum screen size
10"
Maximum weight capacity *
26.5 lbs (12 kg)
Maximum screen size *
27"
Minimum VESA mount *
2.95 x 2.95" (75 x 75 mm)
Maximum VESA mount *
3.94 x 3.94" (100 x 100 mm)
Panel mounting interface
75 x 75, 100 x 100 mm
Number of displays supported
1
Mounting type *
Wall
Ergonomics
Tilt adjustment
Yes
Tilt angle range
0 - 140°
Swiveling
Yes
Swivel angle
180°
Swivel angle range
0 - 180°
Rotating
Yes
Type
Full motion
Distance to the wall (max)
14.6" (37 cm)
Distance to the wall (min)
1.97" (5 cm)
Design
Product color *
Silver
Housing material
Aluminum
Design
Compatibility
LCD/LED/TFT
Technical details
Country of origin
China
Package net weight
33.9 oz (960 g)
Packaging data
Package width
7.01" (178 mm)
Package depth
1.77" (45 mm)
Package height
9.17" (233 mm)
Logistics data
Master (outer) case width
14.8" (375 mm)
Master (outer) case length
13" (330 mm)
Master (outer) case height
9.84" (250 mm)
Master (outer) case weight
28.4 lbs (12.9 kg)
Master (outer) case net weight
25.4 lbs (11.5 kg)
Quantity per master (outer) case
12 pc(s)
Harmonized System (HS) code
83025000
Quantity per EUR-pallet
360 pc(s)
Other features
Mounting interface
VESA
Brand Image Article code product Stock Price from
Neomounts FPMA-W925 TV mount/stand 40" Silver Neomounts FPMA-W925 TV mount/stand 40" Silver
(show image)
FPMA-W925 Neomounts tv wall mount 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts FPMA-W915 TV mount/stand 40" Silver Neomounts FPMA-W915 TV mount/stand 40" Silver
(show image)
FPMA-W915 Neomounts tv wall mount 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts FPMA-W935 TV mount/stand 40" Silver Neomounts FPMA-W935 TV mount/stand 40" Silver
(show image)
FPMA-W935 Neomounts tv wall mount 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts FPMA-W25 TV mount/stand 30" Silver Neomounts FPMA-W25 TV mount/stand 30" Silver
(show image)
FPMA-W25 Neomounts tv/monitor wall mount 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts FPMA-W110 TV mount/stand 40" Silver Neomounts FPMA-W110 TV mount/stand 40" Silver
(show image)
FPMA-W110 Neomounts tv wall mount 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts FPMA-W115 TV mount/stand 40" Silver Neomounts FPMA-W115 TV mount/stand 40" Silver
(show image)
FPMA-W115 Neomounts tv wall mount 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts FPMA-W810 TV mount/stand 27" Silver Neomounts FPMA-W810 TV mount/stand 27" Silver
(show image)
FPMA-W810 Neomounts tv/monitor wall mount 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 7 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 4 distributor(s)
Österreich 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 1 distributor(s)
Polska 1 distributor(s)
Worldwide 1 distributor(s)
México 1 distributor(s)