Olympus logo

Olympus µ DIGITAL 600 Arctic Silver 1/2.5" Compact camera 6 MP CCD

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31278
Info modified on:
07 Mar 2024, 15:34:52
Long product name Olympus µ DIGITAL 600 Arctic Silver 1/2.5" Compact camera 6 MP CCD:

µ DIGITAL 600 Arctic Silver

Short summary description Olympus µ DIGITAL 600 Arctic Silver 1/2.5" Compact camera 6 MP CCD:

Olympus µ DIGITAL 600 Arctic Silver, 6 MP, 1/2.5", CCD, 3x, 4.53 oz (128.5 g), Silver

Long summary description Olympus µ DIGITAL 600 Arctic Silver 1/2.5" Compact camera 6 MP CCD:

Olympus µ DIGITAL 600 Arctic Silver. Camera type: Compact camera, Megapixel: 6 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 5x. Maximum video resolution: 640 x 480 pixels. Display diagonal: 2.5". Internal memory: 8 MB. Weight: 4.53 oz (128.5 g). Product color: Silver

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.