Epson logo

Epson Stylus DX4200 Inkjet A4 5760 x 1440 DPI 19 ppm

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116890
Info modified on:
21 Oct 2022, 10:24:54
Guarantee:
1 year Standard Warranty
Long product name Epson Stylus DX4200 Inkjet A4 5760 x 1440 DPI 19 ppm:

Stylus DX4200

Epson Stylus DX4200 Inkjet A4 5760 x 1440 DPI 19 ppm:

The Epson Stylus DX range has an all-in-one printing solution for everyone from families to small businesses. Compact and affordable, they all deliver high quality printing, scanning and stand-alone copying.

The beauty is in the detail
It’s great fun to print your own standard size 10x15cm photos, but
with an Epson Stylus DX all-in-one you can print borderless pictures up to A4 size. And at a print resolution of up to 5760 optimised dpi on suitable media, you can be sure that every detail will really stand out.
Be creative with your images
You can easily manage your images with Epson Creativity Suite software.
This is a fun, effective way to send images with emails or upload them to the web for everyone to see. You can do loads more too, like print web pages or edit the size and resolution of your images.
Compact, affordable, complete desktop printing solutions
The Epson Stylus DX series has a model to suit everyone from costconscious students and families to small businesses. Each offers a huge choice of functions, but takes up very little desk space. You can print out superb quality colour prints that dry instantly and last for years, make copies without ever using a computer, and even scan documents as digital files to save or print.
Convenient individual inks
You only need to replace the ink that runs out with an Epson Stylus DX allin-one, because they use individual ink cartridges. Replacements are
affordable and guarantee maximum quality.
Epson quality stands out every time
Epson DURABrite Ultra gives you the freedom to print on more paper types. Whether you’re creating colourful school projects, printing off web pages, or producing your own glossy photos at home, DURABrite Ultra will deliver outstanding results. With DURABrite Ultra your prints will remain vibrant for many years to come. Only Epson offers you DURABrite Ultra ink. Only DURABrite Ultra can do it all.

Short summary description Epson Stylus DX4200 Inkjet A4 5760 x 1440 DPI 19 ppm:

Epson Stylus DX4200, Inkjet, Color printing, 5760 x 1440 DPI, Color copying, Color scanning, A4

Long summary description Epson Stylus DX4200 Inkjet A4 5760 x 1440 DPI 19 ppm:

Epson Stylus DX4200. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 5760 x 1440 DPI, Print speed (color, normal quality, A4/US Letter): 20 ppm. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.