location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington Contour™ Overnight Laptop Roller - 15.6"/39.6cm - Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Contour™ Overnight Laptop Roller - 15.6"/39.6cm - Black
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
62903 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085896629030 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 254548
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jan 2023 09:06:34
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington Contour™ Overnight Laptop Roller - 15.6"/39.6cm - Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Hard wearing 1680 Denier Ballistic Nylon backpack protects and cushions your laptop
  • - Securely store your laptop & accessories in this roller case that fits up to 17''/43.3cm devices
  • - Large overnight section- perfect for an overnight trip or a change of clothes
  • - Sturdy 5 Stage Telescoping Handle collapses to allow you to adjust to just the right height for you
  • - Laptop compartment with SnugFit(TM) protection system for outstanding laptop protection
  • - Stay organised on the move with mulitple accessories pockets
Guarantee: 3 years
Long product name Kensington Contour™ Overnight Laptop Roller - 15.6"/39.6cm - Black :
The short editorial description of Kensington Contour™ Overnight Laptop Roller - 15.6"/39.6cm - Black

Contour™ Overnight Laptop Roller - 15.6"/39.6cm - Black
More>>>
Kensington Contour™ Overnight Laptop Roller - 15.6"/39.6cm - Black:
The official marketing text of Kensington Contour™ Overnight Laptop Roller - 15.6"/39.6cm - Black as supplied by the manufacturer

Take some of the hassle out of overnight business trips with the Contour Overnight Notebook Roller. This rolling case features a flexible overnight compartment that adapts to your travel needs. The interior compartment has room for clothing and a water-resistant pocket for toiletries. The exterior pocket holds files and can expand into the interior pocket when you need more room. The 3-stage telescoping handle and stable wheel design provide smooth-rolling, wheeled comfort. Our ergonomic Contour system enhances comfort while the SnugFit™ protection safeguards notebooks up to 17 inches when on the road.

Short summary description Kensington Contour™ Overnight Laptop Roller - 15.6"/39.6cm - Black:
This short summary of the Kensington Contour™ Overnight Laptop Roller - 15.6"/39.6cm - Black data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington Contour™ Overnight Laptop Roller - 15.6"/39.6cm - Black, Trolley case, 17", 7.36 lbs (3.34 kg)

Long summary description Kensington Contour™ Overnight Laptop Roller - 15.6"/39.6cm - Black:
This is an auto-generated long summary of Kensington Contour™ Overnight Laptop Roller - 15.6"/39.6cm - Black based on the first three specs of the first five spec groups.

Kensington Contour™ Overnight Laptop Roller - 15.6"/39.6cm - Black. Case type: Trolley case, Maximum screen size: 17", Number of front pockets: 2, Carrying handle(s). Weight: 7.36 lbs (3.34 kg). Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Linear mass density
1680 D
Maximum screen size *
17"
Case type *
Trolley case
Material *
Polyester
Product main color *
Black
Integrated compartment(s)
Yes
Brand compatibility *
Any brand
Front pocket
Yes
Features
Number of front pockets
2
Carrying handle(s)
Yes
Weight & dimensions
Width
15" (380 mm)
Depth
10.2" (260 mm)
Height
20.5" (520 mm)
Weight
7.36 lbs (3.34 kg)
Notebook compartment dimensions (W x D x H)
11.4 x 1.57 x 15" (290 x 40 x 380 mm)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)