Olympus logo

Olympus mju - mini Digital foto S 5.0 1/2.5" 5 MP CCD 2560 x 1920 pixels Black

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41710
Info modified on:
07 Mar 2024, 15:34:52
Long product name Olympus mju - mini Digital foto S 5.0 1/2.5" 5 MP CCD 2560 x 1920 pixels Black:

mju - mini Digital foto S 5.0

Short summary description Olympus mju - mini Digital foto S 5.0 1/2.5" 5 MP CCD 2560 x 1920 pixels Black:

Olympus mju - mini Digital foto S 5.0, 5 MP, 2560 x 1920 pixels, 1/2.5", CCD, 2x, Black

Long summary description Olympus mju - mini Digital foto S 5.0 1/2.5" 5 MP CCD 2560 x 1920 pixels Black:

Olympus mju - mini Digital foto S 5.0. Megapixel: 5 MP, Image sensor size: 1/2.5", Sensor type: CCD, Maximum image resolution: 2560 x 1920 pixels. Optical zoom: 2x, Digital zoom: 4x. Maximum video resolution: 320 x 240 pixels. Display diagonal: 1.8". PictBridge. Weight: 4.06 oz (115 g). Product color: Black

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.