Motorola logo

Motorola A780 smartphone 780 mAh Black, Silver

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127128
Info modified on:
27 Feb 2024, 15:02:40
Long product name Motorola A780 smartphone 780 mAh Black, Silver:

Motorola A780

Motorola A780 smartphone 780 mAh Black, Silver:

High-tech meets user friendly in the sleek, sophisticated and feature-packed Motorola A780 – combining advanced functionality and ease of use to make this handset indispensable to on-the-go professionals who work and play hard. The Motorola A780 may look like a traditional handset, however, with one innovative flip, a brilliant color touch screen is revealed. Armed with an array of tools such as MOTOSYNC advanced over-the-air synchronization of corporate email, contacts and calendar, the model A780 is sure to keep you in touch, on track and in-the-know. An integrated MP3 player, 1.3 megapixel camera plus video streaming, recording and playback and 3D Java games, promise multiple mobile entertainment options are at hand when you need to take a break from the daily grind.

Short summary description Motorola A780 smartphone 780 mAh Black, Silver:

Motorola A780, 240 x 320 pixels, Black, Silver

Long summary description Motorola A780 smartphone 780 mAh Black, Silver:

Motorola A780. Display resolution: 240 x 320 pixels. Rear camera type: Single camera. Battery capacity: 780 mAh. Product color: Black, Silver. Weight: 4.59 oz (130 g)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.