location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung DIGIMAX L55W digital foto 5.0 black 1/2.5" 5.2 MP CCD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DIGIMAX L55W digital foto 5.0 black
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DIGIMAXL55WZWA
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57854
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:23:01
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung DIGIMAX L55W digital foto 5.0 black 1/2.5" 5.2 MP CCD
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 5.2 MP CCD Black
  • - Image sensor size: 1/2.5"
  • - Optical zoom: 5x Digital zoom: 5x
  • - PictBridge
  • - Lithium-Ion (Li-Ion)
Long product name Samsung DIGIMAX L55W digital foto 5.0 black 1/2.5" 5.2 MP CCD :
The short editorial description of Samsung DIGIMAX L55W digital foto 5.0 black 1/2.5" 5.2 MP CCD

DIGIMAX L55W digital foto 5.0 black
More>>>
Samsung DIGIMAX L55W digital foto 5.0 black 1/2.5" 5.2 MP CCD:
The official marketing text of Samsung DIGIMAX L55W digital foto 5.0 black 1/2.5" 5.2 MP CCD as supplied by the manufacturer

The Samsung Digimax L55W Digital Camera in its class is a stylish, compact camera with good build quality. It has a 4.8x wide angle optical zoom, and at 5 Megapixels the image quality is very good – it’s extremely good value for money. This camera has some good but simple features, which include movie mode with sound, a large 2.8 inch widescreen a excellent Macro of 2cm. It only comes with 24Mb internal memory, so we would recommend a 128Mb or 256Mb card. It does come with a charger and battery but no a case so we would recommend that you look at our selection of cases, to keep your camera safe.

Dark or Bright
In PROG mode, you can change the brightness of an image depending on the situation. Through the exposure compensation function, you can shoot images with different brightness as you want or under specific exposure conditions such as backlight, obtaining thus clearer images.

No more Failure
Frequent users of digital cameras may know the AEB function. The Auto Exposure Bracketing (AEB) function is suitable for situations when optimal exposure is difficult to achieve. You can take a picture with normal exposure, darker picture, and brighter picture, simultaneously. Under the situation where shooting is difficult with normal exposure settings, you can take pictures by selecting the brightness of an image through this function.

Sharp VGA Movies
For clearer sharper movies the DIGIMAX L55W uses a high compression, high quality movie clip format, and movie clips are supported in VGA (640x480) at 30fps. With VGA (640×480), you can play a movie clip on your TV without any image quality degradation, and enjoy it on a large screen of a computer, whose size is twice as large as the existing screen. Because this digital camera supports up to 30 frames per second, you can view a smooth movie with natural looking colours. You can record voice and movies for as long as the available recording time in the memory allows. In addition, you can extract desired frames from the recorded movie. The above features make this digital camera a perfect substitute for a camcorder.

Short summary description Samsung DIGIMAX L55W digital foto 5.0 black 1/2.5" 5.2 MP CCD:
This short summary of the Samsung DIGIMAX L55W digital foto 5.0 black 1/2.5" 5.2 MP CCD data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung DIGIMAX L55W digital foto 5.0 black, 5.2 MP, 1/2.5", CCD, 5x, 5.96 oz (169 g), Black

Long summary description Samsung DIGIMAX L55W digital foto 5.0 black 1/2.5" 5.2 MP CCD:
This is an auto-generated long summary of Samsung DIGIMAX L55W digital foto 5.0 black 1/2.5" 5.2 MP CCD based on the first three specs of the first five spec groups.

Samsung DIGIMAX L55W digital foto 5.0 black. Megapixel: 5.2 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 5x, Digital zoom: 5x, Focal length range: 4.6 - 22.2 mm. Display diagonal: 2.8". Internal memory: 24 MB. PictBridge. Weight: 5.96 oz (169 g). Product color: Black

Picture quality
Image sensor size *
1/2.5"
Megapixel *
5.2 MP
Sensor type *
CCD
Lens system
Optical zoom *
5x
Digital zoom *
5x
Focal length range
4.6 - 22.2 mm
Exposure
ISO sensitivity
50, 100, 200, 400, Auto
Flash
Flash modes *
Auto, Fill-in, Red-eye reduction
Memory
Internal memory
24 MB
Compatible memory cards *
mmc, sd
Display
Display *
LCD
Display diagonal *
2.8"
Display resolution (numeric)
195.840 pixels
Ports & interfaces
I/O ports
USB 2.0
PictBridge *
Yes
Camera
Playback zoom (max)
1x
Design
Product color *
Black
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery type
3.7V Li-ion (SLB-1237) / DC 4.2V, 750mA (SAC-41)
System requirements
Mac compatibility
Yes
Weight & dimensions
Weight
5.96 oz (169 g)
Packaging content
Bundled software
Storage Driver (Windows98/98SE/2000/ME/XP, Mac OS 10.0 or later) Digimax Master, Digimax Reader
Other features
Minimum storage drive space
200 MB
Minimum RAM
64 MB
Minimum processor
Pentium II 450MHz
Camera CCD sensor
1/2.5
Dimensions (WxDxH)
3.9 x 2.17 x 1.06" (99 x 55 x 27 mm)
Interface
USB, Mono, NTSC, PAL
Minimum system requirements
PC Power Mac G3 CD-ROM
Lens system
SHD
Camera shutter speed
1 ~ 1/2000, 16 ~ 1/2000 s
Focal length (35mm film equivalent)
1.1 - 5.31" (28 - 135 mm)
Power source
3.7V Li-ion battery, DC 4.2V, 750mA (SAC-41)
Compatible operating systems
Windows 98/98SE/2000/ME/XP Power Mac G3 Mac OS 10.0
Minimum system requirements for Macintosh
64MB RAM, 110MB, USB, CD-ROM
Brand Image Article code product Stock Price from
Samsung Camera Digimax I5 black 1/2.5" 5.1 MP CCD 2592 x 1944 pixels Samsung Camera Digimax I5 black 1/2.5" 5.1 MP CCD 2592 x 1944 pixels
(show image)
DIGIMAXI5ZWA Camera Samsung Digimax I5 black 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Camera Digimax I5 zilver 1/2.5" 5.1 MP CCD 2592 x 1944 pixels Silver Samsung Camera Digimax I5 zilver 1/2.5" 5.1 MP CCD 2592 x 1944 pixels Silver
(show image)
DIGIMAXI5ZILVER Camera Samsung Digimax I5 zilver 0.00
(excl. VAT)
0 (incl. VAT)
Samsung DIGIMAX U-CA 501 digital foto 5.0 white 1/2.5" 5.2 MP CCD 2560 x 1920 pixels Samsung DIGIMAX U-CA 501 digital foto 5.0 white 1/2.5" 5.2 MP CCD 2560 x 1920 pixels
(show image)
DIGIMAXUCA501WIT DIGIMAX U-CA 501 digital foto 5.0 white 0.00
(excl. VAT)
0 (incl. VAT)
Samsung DIGIMAX U-CA 401 digital foto silver 1/2.5" 4.2 MP CCD Samsung DIGIMAX U-CA 401 digital foto silver 1/2.5" 4.2 MP CCD
(show image)
DIGIMAXUCA401ZIL DIGIMAX U-CA 401 digital foto silver 0.00
(excl. VAT)
0 (incl. VAT)
Samsung DIGIMAX U-CA 4 digitla foto 4.0 power, silver 1/2.5" 4.2 MP CCD Samsung DIGIMAX U-CA 4 digitla foto 4.0 power, silver 1/2.5" 4.2 MP CCD
(show image)
DIGIMAXUCA4ZIL DIGIMAX U-CA 4 digitla foto 4.0 power, silver 0.00
(excl. VAT)
0 (incl. VAT)
Samsung DIGIMAX U-CA 505 silver 1/2.5" 5.2 MP CCD 2560 x 1920 pixels Samsung DIGIMAX U-CA 505 silver 1/2.5" 5.2 MP CCD 2560 x 1920 pixels
(show image)
DIGIMAXUCA505ZIL DIGIMAX U-CA 505 silver 0.00
(excl. VAT)
0 (incl. VAT)