location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon VC-C50i NON 400000pix 26xoptical zoom webcam

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VC-C50i NON 400000pix 26xoptical zoom
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0667B002 show
Show alternative article codes used in the online market place
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105438
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:22:55
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon VC-C50i NON 400000pix 26xoptical zoom webcam
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - -
Long product name Canon VC-C50i NON 400000pix 26xoptical zoom webcam :
The short editorial description of Canon VC-C50i NON 400000pix 26xoptical zoom webcam

VC-C50i NON 400000pix 26xoptical zoom
More>>>
Canon VC-C50i NON 400000pix 26xoptical zoom webcam:
The official marketing text of Canon VC-C50i NON 400000pix 26xoptical zoom webcam as supplied by the manufacturer

-

Short summary description Canon VC-C50i NON 400000pix 26xoptical zoom webcam:
This short summary of the Canon VC-C50i NON 400000pix 26xoptical zoom webcam data-sheet is auto-generated and uses the product title and the first six key specs.

Canon VC-C50i NON 400000pix 26xoptical zoom, 26x, 14.7 oz (418 g), 3.94 x 3.78 x 4.92" (100 x 96 x 125 mm), 460 lines, f/1.6 ~ f/4.0, 12.5 W

Long summary description Canon VC-C50i NON 400000pix 26xoptical zoom webcam:
This is an auto-generated long summary of Canon VC-C50i NON 400000pix 26xoptical zoom webcam based on the first three specs of the first five spec groups.

Canon VC-C50i NON 400000pix 26xoptical zoom. Digital zoom: 26x. Weight: 14.7 oz (418 g). Dimensions (WxDxH): 3.94 x 3.78 x 4.92" (100 x 96 x 125 mm), Horizontal resolution: 460 lines, Lens system: f/1.6 ~ f/4.0

Performance
Digital zoom
26x
Weight & dimensions
Weight
14.7 oz (418 g)
Other features
I/O ports
BNC x 1
Dimensions (WxDxH)
3.94 x 3.78 x 4.92" (100 x 96 x 125 mm)
Horizontal resolution
460 lines
Lens system
f/1.6 ~ f/4.0
Power supply
12.5 W
Brand Image Article code product Stock Price from
Canon VC-C4R webcam Canon VC-C4R webcam
(show image)
6476A001 VC-C4R webcam 0.00
(excl. VAT)
0 (incl. VAT)
Axis

Axis Camera Starter Kit webcam 640 x 480 pixels
(show image)
0106-022-01 Camera Starter Kit 0.00
(excl. VAT)
0 (incl. VAT)