location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne GTL-2891 network switch Managed L3 Gigabit Ethernet (10/100/1000) Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KILBY 28-Port Stackable L3 Managed Gigabit Switch, 2 x 10GbE SFP+, 1 x 10GbE Module Slot
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GTL-2891 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867199015
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60766
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:48:58
The date of the most recent change of the data-sheet in Icecat's system
LevelOne GTL-2891 user manual (22.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
LevelOne GTL-2891 user manual (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Declaration of Conformity (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LevelOne GTL-2891 network switch Managed L3 Gigabit Ethernet (10/100/1000) Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Dynamic ARP Inspection (DAI) protects switches against ARP spoofing
  • - Supports up to 8 switches in one stack
  • - Supports Operations, Administration, and Maintenance (OAM) mechanisms
  • - Ethernet Ring Protection Switching (ERPS) for Ethernet ring topologies with sub-50 ms failover capabilities
  • - IEEE 802.1d/w Spanning Tree Protocol (STP) and port mirroring
  • - IEEE 802.3ad LACP for auto port aggregation
  • - Supports port-based VLAN, IEEE 802.1Q VLAN Tagging
  • - QoS control for traffic prioritization and bandwidth management
Long product name LevelOne GTL-2891 network switch Managed L3 Gigabit Ethernet (10/100/1000) Gray :
The short editorial description of LevelOne GTL-2891 network switch Managed L3 Gigabit Ethernet (10/100/1000) Gray

24 x 10/100/1000 Mbps, 2 x 10G SFP, 1 x RJ-45 Console, 128 MB Flash, 256 MB DRAM, 3.7 kg
More>>>
LevelOne GTL-2891 network switch Managed L3 Gigabit Ethernet (10/100/1000) Gray:
The official marketing text of LevelOne GTL-2891 network switch Managed L3 Gigabit Ethernet (10/100/1000) Gray as supplied by the manufacturer

The GTL-2891 are a family of high-performance Gigabit Ethernet Layer 3 switches featuring 28 ports; with 24 10/100/1000BASE-T ports, 2 10G SFP+ ports, and one 10G dual port expansion slot. The switches are ideal for high-performance server aggregations, such as enterprise data centers, where they can connect high-end or network-attached files servers over fiber ports. They can also be deployed as a backbone upgrade, or to provide Gigabit–to-the-desktop for power users. These switches are packed with features and are a cost-effective solution that bring continuous availability, enhanced security, and advanced QoS to the network edge, while maintaining simplicity of management.

Short summary description LevelOne GTL-2891 network switch Managed L3 Gigabit Ethernet (10/100/1000) Gray:
This short summary of the LevelOne GTL-2891 network switch Managed L3 Gigabit Ethernet (10/100/1000) Gray data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne GTL-2891, Managed, L3, Gigabit Ethernet (10/100/1000), Full duplex, Rack mounting

Long summary description LevelOne GTL-2891 network switch Managed L3 Gigabit Ethernet (10/100/1000) Gray:
This is an auto-generated long summary of LevelOne GTL-2891 network switch Managed L3 Gigabit Ethernet (10/100/1000) Gray based on the first three specs of the first five spec groups.

LevelOne GTL-2891. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 24, Console port: RJ-45. Full duplex. MAC address table: 16000 entries, Switching capacity: 128 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1ag, IEEE 802.1p, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE.... Rack mounting

Management features
Switch type *
Managed
Switch layer
L3
Quality of Service (QoS) support
Yes
Traffic classification
Yes
ARP inspection
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
24
Basic switching RJ-45 Ethernet ports type *
Gigabit Ethernet (10/100/1000)
SFP+ module slots quantity
2
Console port
RJ-45
Network
Networking standards *
IEEE 802.1D, IEEE 802.1Q, IEEE 802.1ag, IEEE 802.1p, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE 802.3ad, IEEE 802.3ah, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z
10G support *
Yes
Full duplex
Yes
Link aggregation
Yes
Spanning tree protocol
Yes
VLAN support
Yes
Virtual LAN features
Private VLAN, Voice VLAN, Protocol-based VLAN, MAC address-based VLAN, Port-based VLAN, IP subnet–based VLAN
Data transmission
Switching capacity *
128 Gbit/s
Forwarding rate
95.23 Mpps
MAC address table *
16000 entries
Store-and-forward
Yes
Static route
Yes
Packet buffer memory
1.5 MB
Security
DHCP features
DHCP snooping, DHCP relay
Access Control List (ACL)
Yes
IGMP snooping
Yes
Static port security
Yes
SSH/SSL support
Yes
BPDU filtering/protection
Yes
Authentication
MAC-based authentication, Web-based authentication
DoS attack prevention
Yes
Protocols
Management protocols
CLI/WEB, Telnet/SNMP v1/v2/v3, RMON I,BOOTP/DHCP, SNTP, DNS,
Supported network protocols
IPv4/IPv6
GARP VLAN Registration Protocol (GVRP)
Yes
Design
Rack mounting *
Yes
Stackable *
Yes
Product color
Gray
LED indicators
Yes
Country of origin
China
Design
Safety
UL 60950-1 & CSA 60950-1, CB IEC 60950-1 & EN 60950-1, UL/CUL
Certification
FCC, CE, VCCI Class A, WEEE, RoHS
Performance
Physical stacking (units)
8
Internal memory
256 MB
Flash memory
128 MB
Firmware upgradeable
Yes
Telnet
Yes
sFlow
Yes
Mean time between failures (MTBF)
904213 h
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Output current
1.5 A
Power consumption (typical)
35 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
17.3" (440 mm)
Depth
12.4" (315 mm)
Height
1.73" (44 mm)
Weight
8.16 lbs (3.7 kg)
Packaging data
Cables included
AC, LAN (RJ-45)
Quick start guide
Yes
Package type
Box
Rack mount kit
Yes
Rubber feet
Yes
Resource CD
Yes
Package width
23.2" (590 mm)
Package depth
15.4" (390 mm)
Package height
5.24" (133 mm)
Package weight
11.7 lbs (5.3 kg)
Logistics data
Master (outer) case width
23.2" (590 mm)
Master (outer) case length
15.4" (390 mm)
Master (outer) case height
5.24" (133 mm)
Harmonized System (HS) code
85176990
Master (outer) case weight
11.7 lbs (5.3 kg)
Quantity per master (outer) case
1 pc(s)
Country Distributor
United Kingdom 2 distributor(s)
Deutschland 2 distributor(s)
Danmark 1 distributor(s)