location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN CE250A console extender Transmitter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CE250A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE250A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4016032222989 show
Category:
A console is a device used to monitor and control a network. A console extender is a devices which allow remote access to this console.
Console Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97774
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:47:39
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ATEN CE250A user manual (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Start Guide (2.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN CE250A console extender Transmitter
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Cat 5e cable to connect the Local and Remote Units - up to 150 m apart
  • - Dual console operation - control your system from both the local and remote PS/2 keyboard, mouse and monitor consoles
  • - Pushbutton selection of the active console
  • - High resolution video -up to 1280 x 1024 @ 60 Hz
  • - Supports Wide Screen formats *
  • - Supports VGA, SVGA, and Multisync monitors - local monitor supports DDC; DDC2; DDC2B
  • - Supports Microsoft Intellimouse and the scrolling wheel on most mice
  • - Automatic gain control - automatically adjusts signal strength to compensate for distance
  • - Built-in 8KV ESD protection and 2KV surge protection
  • - Local unit takes its power from the computer - external power is only required when the power from the local computer/computers in the KVM installation is insufficient
  • - Rack Mountable
  • - Multiplatform support: OS Support:Windows 2000/XP/Vista and Linux.
  • - * The EDID data for a widescreen is sent from the local video output port. For widescreen modes and displays connect the monitor to the local video output port or use an ATEN EDID emulator.
Long product name ATEN CE250A console extender Transmitter :
The short editorial description of ATEN CE250A console extender Transmitter

KVM extender
More>>>
ATEN CE250A console extender Transmitter:
The official marketing text of ATEN CE250A console extender Transmitter as supplied by the manufacturer

This ATEN KVM Extender is perfect for factory and construction sites, or any type of installation where the console needs to be in a conveniently accessible location, but you want the system equipment to reside in a safe place - away from dust, and harsh environmental influences.

A key feature of the CE250A is built-in 8KV ESD protection and 2KV surge protection. It also features a custom ASIC that ensures the utmost in reliability and compatibility. It senses the distance to the computer and automatically adjusts the gain to compensate.

The CE250A KVM Extender provides the optimum means to access the remote computer, since it uses compact, inexpensive Cat 5 cable for a neater, more convenient • Cat 5e cable to connect the Local and Remote Units - up to 150 m apart
• Dual console operation - control your system from both the local and remote
• PS/2 keyboard, mouse and monitor consoles
• Pushbutton selection of the active console
• High resolution video -up to 1280 x 1024 @ 60 Hz
• Supports VGA, SVGA, and Multisync monitors - ocal monitor supports DDC;
DDC2; DDC2B
• Supports Microsoft Intellimouse and the scrolling wheel on most mice
• Automatic gain control - automatically adjusts signal strength to compensate
for distance
• Built-in 8KV ESD protection and 2KV surge protection
• Local unit takes its power from the computer - external power is only required
when the power from the local computer/computers in the KVM installation
is insufficient
• Rack Mountable
• Multiplatform support: OS Support:Windows 2000/XP/Vista and Linux
• Built-in ASIC for greater reliability and compatibility
• including 1x power suppply

Short summary description ATEN CE250A console extender Transmitter:
This short summary of the ATEN CE250A console extender Transmitter data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN CE250A, 11.6 oz (330 g), 0 - 50 °C, -20 - 60 °C, 0 - 80%, KVM

Long summary description ATEN CE250A console extender Transmitter:
This is an auto-generated long summary of ATEN CE250A console extender Transmitter based on the first three specs of the first five spec groups.

ATEN CE250A. Weight: 11.6 oz (330 g). Cables included: KVM

Technical details
Type *
Transmitter
Maximum transfer distance
5905.5" (150 m)
Product color
Black
LED indicators
Yes
Cable types supported
Cat5
Rack mounting
Yes
Maximum resolution
1280 x 1024 pixels
Weight & dimensions
Weight
11.6 oz (330 g)
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Packaging content
Cables included
KVM
Manual
Yes
Logistics data
Harmonized System (HS) code
84733020
Brand Image Article code product Stock Price from
ATEN CE100 console extender ATEN CE100 console extender
(show image)
CE100 CE100 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CE370 console extender ATEN CE370 console extender
(show image)
CE370 CE370 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CE350 console extender ATEN CE350 console extender
(show image)
CE350 CE350 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CE700A console extender ATEN CE700A console extender
(show image)
CE700A CE700A 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
France 1 distributor(s)
United Kingdom 2 distributor(s)
United States 1 distributor(s)