- - PC Black 300 W
- - Intel® Core™ i5 i5-4460 3.2 GHz
- - 4 GB DDR3-SDRAM 1600 MHz
- - 1 TB HDD DVD Super Multi Card reader integrated
- - Intel® HD Graphics 4600
- - Ethernet LAN 10,1000,100 Mbit/s
- - Windows 10 Home
Intel Core i5-4460 (6M Cache, 3.2GHz), Intel HD Graphics 4600, 4GB RAM, 1000GB HDD, DVD, Ethernet, Windows 10
Incredibly Powerful Performance
Faster, smarter and more pleasing to the ear
The power to amaze
With the latest 4th generation Intel® Core™ processors experience new levels of multitasking performance from light computing to the most demanding tasks. That means you’ll have more time doing what you love, whether it’s online shopping, writing blogs, or piecing together last summer’s vacation videos. But the A31AD goes beyond that – if you’re a professional, it lets you create awesome websites and 3D models. It also has the capacity for 4K Ultra HD video playback.
ASUS A31AD-0021A446UMT, 3.2 GHz, Intel® Core™ i5, 4 GB, 1 TB, DVD Super Multi, Windows 10 Home
ASUS A31AD-0021A446UMT. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4460. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 10 Home. Power supply: 300 W. Chassis type: Tower. Product type: PC. Product color: Black