location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion 15-au130nd Intel® Core™ i7 i7-7500U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® 940MX Windows 10 Home Gold

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
15
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15-au130nd
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Y5U77EA#ABH
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48733
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Pavilion 15-au130nd Intel® Core™ i7 i7-7500U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® 940MX Windows 10 Home Gold
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Gold
  • - Intel® Core™ i7 i7-7500U 2.7 GHz
  • - 15.6" Full HD 1920 x 1080 pixels IPS LED backlight 16:9
  • - 8 GB DDR4-SDRAM 2133 MHz 1 x 8 GB
  • - 256 GB SSD DVD Super Multi
  • - NVIDIA® GeForce® 940MX 2 GB Intel® HD Graphics 620
  • - Ethernet LAN 10,100 Mbit/s Bluetooth 4.2
  • - Lithium-Ion (Li-Ion) 41 Wh 8 h 65 W
  • - Windows 10 Home 64-bit
Guarantee: 1-year limited parts, labour, and pickup and return service
Long product name HP Pavilion 15-au130nd Intel® Core™ i7 i7-7500U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® 940MX Windows 10 Home Gold :
The short editorial description of HP Pavilion 15-au130nd Intel® Core™ i7 i7-7500U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® 940MX Windows 10 Home Gold

Intel Core i7-7500U (2.7GHz, 4MB), 15.6" FHD IPS UWVA BrightView WLED (1920 x 1080), 8GB (1 x 8GB) DDR4 SDRAM, 256GB M.2 SSD, SuperMulti DVD-RW, NVIDIA GeForce 940MX, 802.11ac, Bluetooth 4.2, webcam, Windows 10 Home 64
More>>>
HP Pavilion 15-au130nd Intel® Core™ i7 i7-7500U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® 940MX Windows 10 Home Gold:
The official marketing text of HP Pavilion 15-au130nd Intel® Core™ i7 i7-7500U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® 940MX Windows 10 Home Gold as supplied by the manufacturer

Prepare to be inspired. Whatever you’re passionate about, get ready to take it to the next level with the all-new HP Pavilion Laptop. It’s packed with the features you need to spark your creativity, with a style all its own.

Power through your day
- With up to 9 hours of battery life1, stay powered all day with charge to spare. Take on whatever life brings you with enough power left over to enjoy some well-earned free time.

Feel-good style
- This laptop perfectly complements your style. From the thin, lightweight frame to the bold, playful design, every detail was crafted to make you stand out.

A truly powerful audio experience
- With dual HP speakers, HP Audio Boost, and custom tuning by the experts at B&O PLAY, you can experience rich, authentic audio. Let the sound move you.

HP Lounge, get closer to the Artists you love
- With unlimited access to music and exclusive content for HP customers, there’s no need to search for it, as it comes to you.

Short summary description HP Pavilion 15-au130nd Intel® Core™ i7 i7-7500U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® 940MX Windows 10 Home Gold:
This short summary of the HP Pavilion 15-au130nd Intel® Core™ i7 i7-7500U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® 940MX Windows 10 Home Gold data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion 15-au130nd, Intel® Core™ i7, 2.7 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description HP Pavilion 15-au130nd Intel® Core™ i7 i7-7500U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® 940MX Windows 10 Home Gold:
This is an auto-generated long summary of HP Pavilion 15-au130nd Intel® Core™ i7 i7-7500U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® 940MX Windows 10 Home Gold based on the first three specs of the first five spec groups.

HP Pavilion 15-au130nd. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7500U, Processor frequency: 2.7 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product color: Gold

Design
Product type *
Laptop
Product color *
Gold
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
15.6"
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
7th gen Intel® Core™ i7
Processor model *
i7-7500U
Processor cores
2
Processor threads
4
Processor boost frequency
3.5 GHz
Processor frequency *
2.7 GHz
System bus rate
4 GT/s
Processor cache
4 MB
Processor cache type
Smart Cache
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake
Bus type
OPI
Stepping
H0
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.9 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2133 MHz
Memory layout (slots x size)
1 x 8 GB
Maximum internal memory *
8 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD form factor
M.2
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
NVIDIA® GeForce® 940MX
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR3
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 620
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5916
Audio
Number of built-in speakers
2
Speakers manufacturer
Bang & Olufsen
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Keyboard layout
QWERTY
Numeric keypad *
Yes
Island-style keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 24 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR2ZV
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
95451
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
2
Battery capacity *
41 Wh
Battery life (max)
8 h
Power
AC adapter power
65 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Trusted Platform Module (TPM)
Yes
Weight & dimensions
Width
15.1" (383 mm)
Depth
9.57" (243 mm)
Height
0.886" (22.5 mm)
Weight *
4.39 lbs (1.99 kg)