location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA MG3050 Inkjet A4 4800 x 600 DPI 8 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MG3050
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1346C008
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103549
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:38:14
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon PIXMA MG3050 Inkjet A4 4800 x 600 DPI 8 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Copy, print and scan with an affordable Wi-Fi All-In-One
  • - Print more pages for your money with XL ink options
  • - Connect to your smartphone or tablet with the Canon PRINT app
  • - Get creative with Easy-PhotoPrint+. Design and print unique greeting cards, photo collages and more
  • - Print from your favourite social network and cloud services including Facebook, Instagram, Google Drive, Dropbox, OneDrive and many more
Guarantee: 2 years
Long product name Canon PIXMA MG3050 Inkjet A4 4800 x 600 DPI 8 ppm Wi-Fi :
The short editorial description of Canon PIXMA MG3050 Inkjet A4 4800 x 600 DPI 8 ppm Wi-Fi

4800x600 DPI Printing, 600x1200 DPI Scanning, 46.5 dB, 00-240V, 50/60Hz, 426x306x145mm, 3.5kg, Black
More>>>
Canon PIXMA MG3050 Inkjet A4 4800 x 600 DPI 8 ppm Wi-Fi:
The official marketing text of Canon PIXMA MG3050 Inkjet A4 4800 x 600 DPI 8 ppm Wi-Fi as supplied by the manufacturer

Canon PIXMA MG3050

Embrace the freedom to print the way you want to with a simple yet flexible Wi-Fi connected All-In-One colour printer, scanner and copier that delivers high quality results and maximises convenience. Enjoy a host of cloud services and start printing from your tablet, smartphone, laptop or camera. Also available in white, grey and blue/white.

Short summary description Canon PIXMA MG3050 Inkjet A4 4800 x 600 DPI 8 ppm Wi-Fi:
This short summary of the Canon PIXMA MG3050 Inkjet A4 4800 x 600 DPI 8 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA MG3050, Inkjet, Color printing, 4800 x 600 DPI, Color copying, A4, Black

Long summary description Canon PIXMA MG3050 Inkjet A4 4800 x 600 DPI 8 ppm Wi-Fi:
This is an auto-generated long summary of Canon PIXMA MG3050 Inkjet A4 4800 x 600 DPI 8 ppm Wi-Fi based on the first three specs of the first five spec groups.

Canon PIXMA MG3050. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 4800 x 600 DPI, Print speed (color, normal quality, A4/US Letter): 4 ppm. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product color: Black

Brand Image Article code product Stock Price from
Canon PIXMA MG2550S Inkjet A4 4800 x 600 DPI Canon PIXMA MG2550S Inkjet A4 4800 x 600 DPI
(show image)
0727C006 MG2550S 0.00
(excl. VAT)
0 (incl. VAT)