location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

JILONG JL017425N Pool Covering Pool solar cover

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JILONG Check ‘JILONG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
JL017425N
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JL017425N show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6920388617703
Category: Pool Covering Check ‘JILONG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JILONG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31901
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Mar 2023 09:03:31
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description JILONG JL017425N Pool Covering Pool solar cover:
This short summary of the JILONG JL017425N Pool Covering Pool solar cover data-sheet is auto-generated and uses the product title and the first six key specs.

JILONG JL017425N, Pool solar cover, Round, Blue, 106.3" (2.7 m), 0.00315" (0.0800 mm), 31.7 oz (900 g)

Long summary description JILONG JL017425N Pool Covering Pool solar cover:
This is an auto-generated long summary of JILONG JL017425N Pool Covering Pool solar cover based on the first three specs of the first five spec groups.

JILONG JL017425N. Product type: Pool solar cover, Shape: Round, Product color: Blue. Diameter: 106.3" (2.7 m), Thickness: 0.00315" (0.0800 mm), Weight: 31.7 oz (900 g). Package type: Blister, Package width: 25.6" (650 mm), Package depth: 21.7" (550 mm). Quantity per pallet: 101 pc(s), Minimum order quantity: 4 pc(s)