location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EMP-TWD1 data projector 1200 ANSI lumens LCD WVGA (854x480)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EMP-TWD1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H181040JB
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 134470
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2022 12:08:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson EMP-TWD1 data projector 1200 ANSI lumens LCD WVGA (854x480)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home cinema
  • - LCD 1200 ANSI lumens
  • - Lamp 2000 h
  • - WVGA (854x480) 1000:1
  • - Number of colors: 16.78 million colors
Long product name Epson EMP-TWD1 data projector 1200 ANSI lumens LCD WVGA (854x480) :
The short editorial description of Epson EMP-TWD1 data projector 1200 ANSI lumens LCD WVGA (854x480)

EMP-TWD1 WVGA 1200ALu (854x480)
More>>>
Epson EMP-TWD1 data projector 1200 ANSI lumens LCD WVGA (854x480):
The official marketing text of Epson EMP-TWD1 data projector 1200 ANSI lumens LCD WVGA (854x480) as supplied by the manufacturer

All you need to watch a big movie in your home


Enjoy superb Epson images with the built in JVC DVD player and sound system. The Epson EMP-TWD1 is all you need to watch movies, TV, play games and listen to music.

All you need for a great show

No more wires! Just you, your family and friends and Epson's great sound and vision. Simply connect your Epson EMP-TWD1 to the power, insert your chosen DVD and watch movies the way they were meant to be seen – on the big screen.

Cinema quality

With its 1200 ANSI lumens, developed through Epson Cinema Filter Technology, the Epson EMP-TWD1 delivers bright, natural colour images that stay crisp and clear in a variety of lighting conditions. Four preset colour modes automatically adjust the brightness and contrast level to ensure the best image quality.

Big screen, small space

You don't need a large room to project a big screen. You can create an amazing 60" image at just about 1.5m from the screen. Horizontal and vertical lens shift and keystone correction allow you to position your projector off centre and the image will still be aligned.

Movies and much more

You can also connect your Epson EMP-TWD1 to your games console or your digital camera. Imagine battling it out on the latest video game on a big screen, or hosting high quality slideshows of your holiday snaps. You can even listen to CDs and MP3s and sing along to your favourite songs with JVC sound technology.

Take the movies wherever you want

The Epson EMP-TWD1 is so compact and quick to set up that you can simply unplug it and carry it to another room. Or if you want to really impress your friends, don't just arrive with the latest movie, bring your own home cinema to watch it on.

Short summary description Epson EMP-TWD1 data projector 1200 ANSI lumens LCD WVGA (854x480):
This short summary of the Epson EMP-TWD1 data projector 1200 ANSI lumens LCD WVGA (854x480) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EMP-TWD1, 1200 ANSI lumens, LCD, WVGA (854x480), 1000:1, 28.7 - 305.1" (0.73 - 7.75 m), 16.78 million colors

Long summary description Epson EMP-TWD1 data projector 1200 ANSI lumens LCD WVGA (854x480):
This is an auto-generated long summary of Epson EMP-TWD1 data projector 1200 ANSI lumens LCD WVGA (854x480) based on the first three specs of the first five spec groups.

Epson EMP-TWD1. Projector brightness: 1200 ANSI lumens, Projection technology: LCD, Projector native resolution: WVGA (854x480). Light source type: Lamp, Service life of light source: 2000 h, Lamp type: UHE. Noise level: 70 dB. Market positioning: Home cinema. Display: LCD

Projector
Projection distance
28.7 - 305.1" (0.73 - 7.75 m)
Projector brightness *
1200 ANSI lumens
Projection technology *
LCD
Projector native resolution *
WVGA (854x480)
Contrast ratio (typical) *
1000:1
Number of colors
16.78 million colors
Uniformity
90%
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Lamp type
UHE
Lamp power
135 W
Features
Noise level *
70 dB
Design
Market positioning *
Home cinema
Display
Display
LCD
Display resolution
409920
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Weight *
15.4 lbs (7 kg)
Other features
Aspect ratio
16:9
Light source
E-TORL
Dimensions (WxDxH)
12.2 x 13.4 x 7.09" (310 x 340 x 180 mm)
Power requirements
100 - 240V AC ±10%, 50-60Hz
I/O ports
RCA (Yellow) x 1 Mini DIN RCA (White/Red) x 1 Stereo jack (3.5) x 1 RCA x 1
Resolution
480
Compatibility
DVD Video, DVD-R/-RW (Video format), Video CD, Super Video CD, Audio CD, MP3 (CD-R/RW), WMA (CD-R/RW), JPEG (CD-R/RW)
Lens system
Manual zoom / Manual focus
Audio system
Stereo DD, Subwoofer 15 W
Source Testseek summary Average rating
Reviews
Updated:
2017-02-15 07:57:37
Uk has collected 10 expert reviews for Epson EMP-TWD1 data projector 1200 ANSI lumens LCD WVGA (854x480) and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
stuff.tv
Updated:
2017-02-15 07:57:36
This Marmite-like, opinion-splitting box is huge but it does pack in a lot: a slot-loading DVD drive, Epson lens and JVC sound system. Plus it has one of the easiest screen adjustment controls around.The Epson’s speakers trounce the Optoma DV-10&rsq...
Good Easy screen adjustment controls.
Bad Chicken wire effect decreases image quality.
Bottom line It’s easy to use but not an Oscar winner – we’re reserving judgement and waiting for a better catch...
80%
expertreviews.co.uk
Updated:
2017-02-15 07:57:36
Setting up a home cinema projector can be a pain. Even with todays convenient bookshelf devices, such as Panasonics excellent PT-AE900, you need to hook up a DVD player, audio amplifier and speakers before you can watch a movie. This is too much h...
40%
T3.com
Updated:
2017-02-15 07:57:37
Epson has managed to squeeze an LCD projector, a progressive-scan DVD player and a set of stereo speakers into this chunky white box. Thats nearly everything you need to watch movies in true cinema style - all you have to add is the DVD itself and a...
Good Everything you need to watch movies in one box, Decent sound...
Bad Chicken-wire effect, Lack of inputs, Bulky design...
Bottom line It might be cheap, but theres too much wrong with this machine to make it good value for money...
40%
techradar.com
Updated:
2017-02-15 07:57:37
Of all the available video display technologies,there is a general perception that projectors are the trickiest of them all.They need a screen,which generally is bolted to a wall or ceiling,much to the chagrin of Mrs projector owner; the way theyre wi...
Good Price; no wires; colour and contrast...
Bad Projection system is comparatively primitive; grid effect; noisy cooling system...
Bottom line A simple, easy to use package, but performance suffers unduly...
60%
pocket-lint.com
Updated:
2017-02-15 07:57:37
If you’ve been holding off making the move to bring a cinematic experience into your home without the wires and set-up associated with the higher end boxes this one will rock your boat...
90%
Brand Image Article code product Stock Price from
Epson EMP-X3 data projector 2000 ANSI lumens LCD XGA (1024x768) Epson EMP-X3 data projector 2000 ANSI lumens LCD XGA (1024x768)
(show image)
V11H177040LW EMP-X3 0.00
(excl. VAT)
0 (incl. VAT)
Epson EMP-X3 data projector 2000 ANSI lumens LCD XGA (1024x768) Epson EMP-X3 data projector 2000 ANSI lumens LCD XGA (1024x768)
(show image)
V11H177040DA EMP-X3 0.00
(excl. VAT)
0 (incl. VAT)
Epson EMP-X3 data projector 2000 ANSI lumens LCD XGA (1024x768) Epson EMP-X3 data projector 2000 ANSI lumens LCD XGA (1024x768)
(show image)
V11H177040 Epson EMP-X3 0.00
(excl. VAT)
0 (incl. VAT)
Epson EMP-82 data projector 2000 ANSI lumens LCD XGA (1024x768) Epson EMP-82 data projector 2000 ANSI lumens LCD XGA (1024x768)
(show image)
V11H176040 Epson EMP-82 0.00
(excl. VAT)
0 (incl. VAT)
Epson EMP-750 data projector 2000 ANSI lumens LCD XGA (1024x768) Epson EMP-750 data projector 2000 ANSI lumens LCD XGA (1024x768)
(show image)
V11H201040 Epson EMP-750 0.00
(excl. VAT)
0 (incl. VAT)
Epson EMP-755 data projector 2000 ANSI lumens LCD XGA (1024x768) Epson EMP-755 data projector 2000 ANSI lumens LCD XGA (1024x768)
(show image)
V11H200040 Epson EMP-755 0.00
(excl. VAT)
0 (incl. VAT)