location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EOS 30V Date + EF28-105 CMOS Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EOS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EOS 30V Date + EF28-105
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9356A008 show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118826
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:22:28
The date of the most recent change of the data-sheet in Icecat's system
Long product name Canon EOS 30V Date + EF28-105 CMOS Black :
The short editorial description of Canon EOS 30V Date + EF28-105 CMOS Black

EOS 30V Date
More>>>
Canon EOS 30V Date + EF28-105 CMOS Black:
The official marketing text of Canon EOS 30V Date + EF28-105 CMOS Black as supplied by the manufacturer

As tough and as passionate about photography as you are. Legendary EOS power and ability protected with a satisfyingly rugged shell, with ferociously quick 4 fps and exceptionally fast auto-focus.


- Fastest auto focus in class
- 4 fps continuous shooting
- Rugged metal body and ergonomic design
- Distance linked flash metering
- 7-point AF with Eye Control
- 35 zone metering
- 11 shooting modes
- Ultra quiet operation
- Full range of EF lenses and accessories

The camera with the strength to match your passion.

Fastest Auto Focus. Fastest predictive focus². Fastest continuous shooting speed. The full power of EOS, protected with a satisfyingly tough metal shell.

Blistering speed
Track a cyclist closing at 50kph, firing off 4 frames per second. The fastest focusing camera in its class, the EOS 30V Date uses predictive focus to keep fast moving action sharp, each frame focusing at blistering speed. EOS 30V Date even features Canon's remarkable eye-control focus point selection system.

Build quality
An ultra-matte coating finishes a rugged metal case which feels great and inspires confidence. Design changes to the top dial improve readability, while the pleasing blue light of the backlit LCD display is great for low-light conditions.

Distance-linked flash
An E-TTL II metering system links focusing distance information to the 35-zone sensor readings from the pre-flash of the EX-speedlite. Flash calculation compensates for subject reflection by ignoring areas with abnormally high readings. Pre-focus can be used to alter composition without risking under or over-exposure due to non-centred subjects.
A new algorithm exposes white objects correctly for more natural exposures on items such as wedding dresses and china.

Film transport, shutter operation and mirror operation noise levels are all suppressed, making this the quietest EOS ever. Viewfinder blackout is less than 155ms at shutter speeds above 1/60 second.

Focus and metering
7-Point Autofocus establishes focus rapidly, even when the subject is not centred. 35-zone (twice that of competing brands) evaluative light metering reads from across the entire frame to deliver consistently accurate exposures.An evaluation algorithm identifies and subsequently rejects particularly bright zones to lessen the chance of irregular exposures, even in difficult light situations.

Flexibility and control
The EOS 30V Date puts control and flexibility into the photographer's hands. Alongside standard P, Tv, Av, and M modes is an Auto depth of field (A-Dep) mode, to read closest/furthest focus information and optimise depth of field. PIC modes include Portrait, Landscape, Close-up, Sports, and Night Portrait. Shutter speeds range from 1/4000th to 30 seconds, including bulb. The EOS 30V Date allows variable format date and/or time data to be recorded on the negative.

Short summary description Canon EOS 30V Date + EF28-105 CMOS Black:
This short summary of the Canon EOS 30V Date + EF28-105 CMOS Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon EOS 30V Date + EF28-105, CMOS, 20.6 oz (585 g), Black

Long summary description Canon EOS 30V Date + EF28-105 CMOS Black:
This is an auto-generated long summary of Canon EOS 30V Date + EF28-105 CMOS Black based on the first three specs of the first five spec groups.

Canon EOS 30V Date + EF28-105. Sensor type: CMOS. Weight: 20.6 oz (585 g). Product color: Black

Picture quality
Sensor type *
CMOS
Lens system
Focal length range
No
Display
Display *
LCD
Design
Product color *
Black
Weight & dimensions
Width
5.78" (146.7 mm)
Depth
4.06" (103 mm)
Height
2.72" (69 mm)
Weight
20.6 oz (585 g)
Other features
Metering
TTL full-aperture, ± 10%, EV 1-20
Lens system
No
Camera shutter speed
30 -1/4000 +B
Power source
2 x CR123A
Brand Image Article code product Stock Price from
Canon EOS 5D 13.3 MP CMOS Black Canon EOS 5D 13.3 MP CMOS Black
(show image)
0296B011 EOS 5D 0.00
(excl. VAT)
0 (incl. VAT)
Canon EOS -350D + BG-E3 8 MP CMOS Black Canon EOS -350D + BG-E3 8 MP CMOS Black
(show image)
0210B028 EOS-350D + BG-E3 0.00
(excl. VAT)
0 (incl. VAT)
Canon EOS 350D Digital Body 8 MP CMOS Black Canon EOS 350D Digital Body 8 MP CMOS Black
(show image)
0210B010 EOS 350D Digital Body 0.00
(excl. VAT)
0 (incl. VAT)
Canon EOS 350D 8 MP CMOS Black Canon EOS 350D 8 MP CMOS Black
(show image)
0210B024 EOS 350D 0.00
(excl. VAT)
0 (incl. VAT)
Canon EOS 350D + EF-S 18-55mm 8 MP CMOS Black Canon EOS 350D + EF-S 18-55mm 8 MP CMOS Black
(show image)
0210B015 350D + EF-S 18-55mm 0.00
(excl. VAT)
0 (incl. VAT)
Canon EOS -350D Black Kit 18-55 NON 8Mpix 8 MP CMOS Canon EOS -350D Black Kit 18-55 NON 8Mpix 8 MP CMOS
(show image)
0210B018 EOS-350D Black Kit 18-55 NON 8Mpix 0.00
(excl. VAT)
0 (incl. VAT)
Canon EOS -350D 8 MP CMOS Black Canon EOS -350D 8 MP CMOS Black
(show image)
0210B013 EOS-350D 0.00
(excl. VAT)
0 (incl. VAT)
Canon EOS -350D 8 MP Canon EOS -350D 8 MP
(show image)
0210B027 EOS-350D 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)