location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Creative Labs Zen Micro 6GB Light Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Creative Labs Check ‘Creative Labs’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Zen Micro 6GB Light Blue
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
70PF108500134
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Creative Labs’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Creative Labs: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14418
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:22:28
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Creative Labs Zen Micro 6GB Light Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Hard disk drive
  • - LCD 160 x 104 pixels
  • - 98 dB Equalizer
  • - FM radio Voice recording Built-in microphone
  • - Continuous audio playback time: 12 h Lithium-Ion (Li-Ion)
Guarantee: 1 Year
Long product name Creative Labs Zen Micro 6GB Light Blue :
The short editorial description of Creative Labs Zen Micro 6GB Light Blue

Zen Micro 6GB Light Blue, NL FR
More>>>
Short summary description Creative Labs Zen Micro 6GB Light Blue:
This short summary of the Creative Labs Zen Micro 6GB Light Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Creative Labs Zen Micro 6GB Light Blue, LCD, FM radio, 3.81 oz (108 g), Blue

Long summary description Creative Labs Zen Micro 6GB Light Blue:
This is an auto-generated long summary of Creative Labs Zen Micro 6GB Light Blue based on the first three specs of the first five spec groups.

Creative Labs Zen Micro 6GB Light Blue. Display: LCD. FM radio. Voice recording. Continuous audio playback time: 12 h. Weight: 3.81 oz (108 g). Product color: Blue

Brand Image Article code product Stock Price from
Creative Labs

Creative Labs Jukebox Zen Micro 6GB NL FR Red
(show image)
70PF108500141 Jukebox Zen Micro 6GB NL FR Red 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs Zen Micro 6GB Purple
(show image)
70PF108500155 Zen Micro 6GB Purple 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs Zen Micro 6GB Pink
(show image)
70PF108500148 Zen Micro 6GB Pink 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs Zen Micro 6GB Light Green
(show image)
70PF108500169 Zen Micro 6GB Light Green 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs Jukebox Zen Micro 6GB NL FR Orange
(show image)
70PF108500162 Jukebox Zen Micro 6GB NL FR Orange 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs Zen Micro 6GB Silver
(show image)
70PF108500031 Zen Micro 6GB Silver 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs Zen Micro 6GB Black
(show image)
70PF108500013 Zen Micro 6GB Black 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs Zen Micro 6GB White
(show image)
70PF108500049 Zen Micro 6GB White 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs Zen Micro 6GB Dark Blue
(show image)
70PF108500067 Zen Micro 6GB Dark Blue 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs Zen Micro 5GB Silver
(show image)
70PF108000167 Zen Micro 5GB Silver 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)