Logitech logo

Logitech RX300 Premium Optical OEM Black mouse USB Type-A + PS/2

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30130
Info modified on:
07 Mar 2024, 15:34:52
Long product name Logitech RX300 Premium Optical OEM Black mouse USB Type-A + PS/2:

RX300 Premium Optical Mouse OEM Black

Logitech RX300 Premium Optical OEM Black mouse USB Type-A + PS/2:

The RX300 Optical Mouse 3D offers a new level of maneuverability with Logitech's exclusive Tilt-Wheel™ technology. Most pointing devices come with a scroll wheel that only navigates vertically in documents and web pages. But with the RX300's enabled Tilt technology, users can now scroll left-to-right just as easily as they scroll up and down— no need to move their hands to use keyboard arrow keys. The Tilt-Wheel™ also offers zoom functionality; essential when working in large spreadsheets or documents.

Mouse precision is further enhanced with 800 dpi resolution and a moderately arched profile which offers excellent comfort for most people— not too large, and not too small. The RX300 offers 32- and 64-bit drivers for maximum compatibility with current and future versions of Windows®. It's the ideal mouse for performance-oriented PCs.

Short summary description Logitech RX300 Premium Optical OEM Black mouse USB Type-A + PS/2:

Logitech RX300 Premium Optical Mouse OEM Black, Optical, USB Type-A + PS/2, Black

Long summary description Logitech RX300 Premium Optical OEM Black mouse USB Type-A + PS/2:

Logitech RX300 Premium Optical Mouse OEM Black. Movement detection technology: Optical, Device interface: USB Type-A + PS/2, Buttons quantity: 3. Product color: Black

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.