location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ariete 826 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ariete Check ‘Ariete’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
826
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
00B082600AR0 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8003705114463
Category:
Apparatus with rotating blades that creates a current of air for cooling or ventilation.
Household Fans Check ‘Ariete’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ariete: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56037
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Mar 2024 14:52:48
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Ariete 826 Black :
The short editorial description of Ariete 826 Black

55W, 3 speed, 3 blades, 2 h, 1.8 m, Black
More>>>
Ariete 826 Black:
The official marketing text of Ariete 826 Black as supplied by the manufacturer

Stand fan with round base, represents the top of range. The modern and elegant lines make it appropriate for every room. Adjustable in height, the fan has a 40 cm (15,7 in) diameter and is equipped with 3 blades, capable of cooling even large rooms. Provided with three speed levels and adjustable timer up to 2 hours. The head can oscillate from left to right and can tilt from top to bottom.

Short summary description Ariete 826 Black:
This short summary of the Ariete 826 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Ariete 826, Household blade fan, Black, Floor, 15.7" (40 cm), Buttons, 2 h

Long summary description Ariete 826 Black:
This is an auto-generated long summary of Ariete 826 Black based on the first three specs of the first five spec groups.

Ariete 826. Type: Household blade fan, Product color: Black, Placement: Floor. Power source type: AC, Power consumption (typical): 55 W