Gre logo

Gre 40581 pool part/accessory Winter skimmer guard

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30041
Info modified on:
02 Jun 2018, 07:39:09
Short summary description Gre 40581 pool part/accessory Winter skimmer guard:

Gre 40581, Winter skimmer guard, Black, 10.6 oz (300 g), 24.4" (620 mm), 15.7" (400 mm), 15.7" (400 mm)

Long summary description Gre 40581 pool part/accessory Winter skimmer guard:

Gre 40581. Product type: Winter skimmer guard, Product color: Black. Weight: 10.6 oz (300 g). Package width: 24.4" (620 mm), Package depth: 15.7" (400 mm), Package height: 15.7" (400 mm). Minimum order quantity: 1 pc(s), Quantity per pallet: 560 pc(s)

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.