Gre 778204 CN), Thermometer, Gray, Digital, 29.3 oz (830 g), Blister, 8.66" (220 mm)
Gre 778204 CN). Product type: Thermometer, Product color: Gray, Display type: Digital. Weight: 29.3 oz (830 g). Package type: Blister, Package width: 8.66" (220 mm), Package depth: 4.33" (110 mm). Minimum order quantity: 1 pc(s)