Gre logo

Gre MPF509GR pool part/accessory Floor protector

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35585
Info modified on:
23 Mar 2023, 09:03:31
Short summary description Gre MPF509GR pool part/accessory Floor protector:

Gre MPF509GR, Floor protector, Green, Polyethylene, Square, 19.7" (500 mm), 19.7" (500 mm)

Long summary description Gre MPF509GR pool part/accessory Floor protector:

Gre MPF509GR. Product type: Floor protector, Product color: Green, Material: Polyethylene. Width: 19.7" (500 mm), Depth: 19.7" (500 mm), Thickness: 0.315" (8 mm). Quantity per pack: 9 pc(s), Package type: Box, Package width: 28.3" (720 mm). Minimum order quantity: 8 pc(s), Quantity per pallet: 48 pc(s)

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.