Gre logo

Gre 40091 pool part/accessory Hose adapter

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23513
Info modified on:
02 Jun 2018, 07:40:29
Short summary description Gre 40091 pool part/accessory Hose adapter:

Gre 40091, Hose adapter, White, 1.5" (3.8 cm), 1.89" (4.8 cm), 3.53 oz (100 g), 2.64" (67 mm)

Long summary description Gre 40091 pool part/accessory Hose adapter:

Gre 40091. Product type: Hose adapter, Product color: White, Hose diameter: 1.5" (3.8 cm). Weight: 3.53 oz (100 g). Package width: 2.64" (67 mm), Package depth: 2.64" (67 mm), Package height: 0.787" (20 mm). Minimum order quantity: 1 pc(s), Quantity per pallet: 1800 pc(s)

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.