location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Gre 40092 pond/pool vacuum accessory Vacuum handle connector

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gre Check ‘Gre’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
40092
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40092 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8427370400926
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gre: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19956
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 May 2020 09:51:47
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Gre 40092 pond/pool vacuum accessory Vacuum handle connector:
This short summary of the Gre 40092 pond/pool vacuum accessory Vacuum handle connector data-sheet is auto-generated and uses the product title and the first six key specs.

Gre 40092, Vacuum handle connector, White, 1.1" (2.8 cm), 5.31" (135 mm), 3.53 oz (100 g), Loose package

Long summary description Gre 40092 pond/pool vacuum accessory Vacuum handle connector:
This is an auto-generated long summary of Gre 40092 pond/pool vacuum accessory Vacuum handle connector based on the first three specs of the first five spec groups.

Gre 40092. Product type: Vacuum handle connector, Product color: White. Diameter: 1.1" (2.8 cm), Length: 5.31" (135 mm), Weight: 3.53 oz (100 g). Package type: Loose package, Package width: 5.71" (145 mm), Package depth: 15.2" (385 mm). Quantity per pallet: 1280 pc(s), Minimum order quantity: 1 pc(s)

Brand Image Article code product Stock Price from
Gre

Gre 3302 pond/pool vacuum accessory
(show image)
3302 3302
Gre

Gre 90165 pond/pool vacuum accessory Vacuum hose reel
(show image)
90165 90165
Gre

Gre 40001 pond/pool vacuum accessory Vacuum hose
(show image)
40001 40001