location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Gre AR505 pond/pool vacuum accessory Vacuum/skimmer adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gre Check ‘Gre’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AR505
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AR505 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8412081208619
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gre: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34952
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jul 2024 13:17:16
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Gre AR505 pond/pool vacuum accessory Vacuum/skimmer adapter:
This short summary of the Gre AR505 pond/pool vacuum accessory Vacuum/skimmer adapter data-sheet is auto-generated and uses the product title and the first six key specs.

Gre AR505, Vacuum/skimmer adapter, 1.26" (3.2 cm), 1.5" (3.8 cm), White, 5.29 oz (150 g), Blister

Long summary description Gre AR505 pond/pool vacuum accessory Vacuum/skimmer adapter:
This is an auto-generated long summary of Gre AR505 pond/pool vacuum accessory Vacuum/skimmer adapter based on the first three specs of the first five spec groups.

Gre AR505. Product type: Vacuum/skimmer adapter, Hose diameter (min): 1.26" (3.2 cm), Hose diameter (max): 1.5" (3.8 cm). Weight: 5.29 oz (150 g). Package type: Blister, Package width: 9.06" (230 mm), Package depth: 2.76" (70 mm). Quantity per pack: 8 pc(s). Quantity per pallet: 400 pc(s), Minimum order quantity: 1 pc(s)

Brand Image Article code product Stock Price from
Gre

Gre 90165 pond/pool vacuum accessory Vacuum hose reel
(show image)
90165 90165