location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Gre 40664 garden/pool shower Freestanding

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gre Check ‘Gre’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
40664
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40664 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8427370406645
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gre: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26059
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jun 2018 07:40:27
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Gre 40664 garden/pool shower Freestanding:
This short summary of the Gre 40664 garden/pool shower Freestanding data-sheet is auto-generated and uses the product title and the first six key specs.

Gre 40664, Freestanding, Black, PVC, 20 L, Cold, Hot, Solar

Long summary description Gre 40664 garden/pool shower Freestanding:
This is an auto-generated long summary of Gre 40664 garden/pool shower Freestanding based on the first three specs of the first five spec groups.

Gre 40664. Installation type: Freestanding, Product color: Black, Material: PVC. Diameter: 4.33" (11 cm), Height: 78.7" (2000 mm), Weight: 17 lbs (7.7 kg). Package width: 7.48" (190 mm), Package depth: 7.09" (180 mm), Package height: 89.4" (2270 mm). Quantity per pack: 1 pc(s). Quantity per pallet: 30 pc(s), Minimum order quantity: 1 pc(s)

Brand Image Article code product Stock Price from
Gre

Gre AR10250 garden/pool shower Freestanding
(show image)
AR10250 AR10250