Gre logo

Gre 7025037117 Pool solar cover

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32803
Info modified on:
12 Jul 2024, 13:17:26
Short summary description Gre 7025037117 Pool solar cover:

Gre 7025037117, Pool solar cover, Oval, Blue, 0.00709" (0.18 mm), 118.1" (3 m), 196.9" (5 m)

Long summary description Gre 7025037117 Pool solar cover:

Gre 7025037117. Product type: Pool solar cover, Shape: Oval, Product color: Blue. Thickness: 0.00709" (0.18 mm), Pool width (max): 118.1" (3 m), Pool length (max): 196.9" (5 m). Package type: Bag, Package width: 23.6" (600 mm), Package depth: 15.7" (400 mm). Quantity per pallet: 32 pc(s), Minimum order quantity: 1 pc(s)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.