Epson logo

Epson Oranges C13T33614012 ink cartridge 1 pc(s) Original High (XL) Yield Photo black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
295553
Info modified on:
07 Feb 2023, 12:54:36
Long product name Epson Oranges C13T33614012 ink cartridge 1 pc(s) Original High (XL) Yield Photo black:

Singlepack Photo Black 33XL Claria Premium Ink

Epson Oranges C13T33614012 ink cartridge 1 pc(s) Original High (XL) Yield Photo black:

Save up to 30% ink2 with Epson’s individual ink cartridges
With Epson’s individual inks, you only replace the colour used, saving you up to 30% ink2 compared to competitors’ tri-colour cartridges.

Reduce your printing costs with XL inks
Epson offers a choice of standard or extra large (XL) ink cartridges across its latest ink ranges. XL inks are ideal if you print high volumes and can reduce your printing costs by up to 25%3.

Epson inks are optimised for Epson printers
Epson inks and papers have been developed to work hand-in-hand with Epson printers to produce the best results time and time again.

Short summary description Epson Oranges C13T33614012 ink cartridge 1 pc(s) Original High (XL) Yield Photo black:

Epson Oranges C13T33614012, High (XL) Yield, Photo black, Dye-based ink, 8.1 ml, 1 pc(s), 650 pages

Long summary description Epson Oranges C13T33614012 ink cartridge 1 pc(s) Original High (XL) Yield Photo black:

Epson Oranges C13T33614012. Colour ink type: Dye-based ink, Cartridge capacity: High (XL) Yield, Black ink volume: 8.1 ml, Printing colors: Photo black, Quantity per pack: 1 pc(s), Black ink page yield: 650 pages

Specs
Recommended products
Distributors
Loading...
Disclaimer Epson Oranges C13T33614012 ink cartridge 1 pc(s) Original High (XL) Yield Photo black C13T33614012:
(1) . Print permanence ratings are based on accelerated testing of prints on specialty media stored in archival sleeves in album storage. Actual print stability will vary according to the media, printed image, display conditions, light intensity, humidity, and atmospheric conditions. Epson does not guarantee longevity of prints.
2. Compared to competitors’ (HP and Canon) equivalent printer models ≤199.99€/£ using tri-colour cartridges (based on GFK data, July 2015). Testing carried out by BLI, July 2015. Weighting for Document (87%)and Photo (13%) printing based on TNS 'Printing Usage & Attitudes Study', June 2013. For more information, please visit www.epson.eu/individualinks
3. Comparison based on the average cost per page for standard vs. XL inks: Claria Home Ink (18/18XL and 29/29XL), Claria Premium Ink (26/26XL and 33/33XL), Claria Photo HD Ink (24/24XL) and DURABrite Ultra Ink (16/16XL and 27/27XL).
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.