location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Pen and crossword C13T16324012 ink cartridge 1 pc(s) Original High (XL) Yield Cyan

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pen and crossword
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Singlepack Cyan 16XL DURABrite Ultra Ink
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T16324012 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946625003 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 346343
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 14:08:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Pen and crossword C13T16324012 ink cartridge 1 pc(s) Original High (XL) Yield Cyan
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colors: Cyan
  • - High (XL) Yield
  • - Color ink page yield: 450 pages
  • - Color ink cartridges quantity: 1
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson Pen and crossword C13T16324012 ink cartridge 1 pc(s) Original High (XL) Yield Cyan :
The short editorial description of Epson Pen and crossword C13T16324012 ink cartridge 1 pc(s) Original High (XL) Yield Cyan

Singlepack Cyan 16XL DURABrite Ultra Ink
More>>>
Epson Pen and crossword C13T16324012 ink cartridge 1 pc(s) Original High (XL) Yield Cyan:
The official marketing text of Epson Pen and crossword C13T16324012 ink cartridge 1 pc(s) Original High (XL) Yield Cyan as supplied by the manufacturer

Save up to 30% ink1with Epson’s individual ink cartridges
With Epson’s individual inks, you only replace the colour used, saving you up to 30% ink1 compared to competitors’ tri-colour cartridges.

Reduce your printing costs with XL inks
Epson offers a choice of standard or extra large (XL) ink cartridges across its latest ink ranges. XL inks are ideal if you print high volumes and can reduce your printing costs by up to 25%2

Epson inks are optimised for Epson printers
Epson inks and papers have been developed to work hand-in-hand with Epson printers to produce the best results time and time again.

Short summary description Epson Pen and crossword C13T16324012 ink cartridge 1 pc(s) Original High (XL) Yield Cyan:
This short summary of the Epson Pen and crossword C13T16324012 ink cartridge 1 pc(s) Original High (XL) Yield Cyan data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Pen and crossword C13T16324012, High (XL) Yield, Cyan, 6.5 ml, 1 pc(s), 450 pages

Long summary description Epson Pen and crossword C13T16324012 ink cartridge 1 pc(s) Original High (XL) Yield Cyan:
This is an auto-generated long summary of Epson Pen and crossword C13T16324012 ink cartridge 1 pc(s) Original High (XL) Yield Cyan based on the first three specs of the first five spec groups.

Epson Pen and crossword C13T16324012. Cartridge capacity: High (XL) Yield, Color ink page yield: 450 pages, Color ink volume: 6.5 ml, Printing colors: Cyan, Quantity per pack: 1 pc(s)

Features
Print technology
Inkjet printing
Compatibility *
- WorkForce WF-2760DWF - WorkForce WF-2750DWF - WorkForce WF-2660DWF - WorkForce WF-2650DWF - WorkForce WF-2630WF - WorkForce WF-2540WF - WorkForce WF-2530WF - WorkForce WF-2520NF - WorkForce WF-2510WF - WorkForce WF-2010W
Quantity per pack *
1 pc(s)
Color ink cartridges quantity
1
Color ink volume
6.5 ml
Color ink page yield *
450 pages
Type *
Original
Cartridge capacity
High (XL) Yield
Printing colors *
Cyan
Brand compatibility *
Epson
OEM code
C13T16324012
Country of origin
United Kingdom
Certification
CE
Weight & dimensions
Package width
4.02" (102 mm)
Package depth
1.02" (26 mm)
Package height
5.71" (145 mm)
Weight & dimensions
Package weight
1.48 oz (42 g)
Package type
Blister
Technical details
Master (outer) case GTIN (EAN/UPC)
8715946627441
Logistics data
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
23.6" (60 cm)
Quantity per pallet
3400 pc(s)
Master (outer) case width
4.02" (102 mm)
Master (outer) case length
10.2" (260 mm)
Master (outer) case height
5.75" (146 mm)
Quantity per master (outer) case
10 pc(s)
Harmonized System (HS) code
84439990
Quantity per pallet (UK)
3400 pc(s)
Quantity per pallet layer
340 pc(s)
Quantity per pallet layer (UK)
340 pc(s)
Minimum order quantity
10 pc(s)
Brand Image Article code product Stock Price from
Epson Pen and crossword C13T16244012 ink cartridge 1 pc(s) Original Standard Yield Yellow Epson Pen and crossword C13T16244012 ink cartridge 1 pc(s) Original Standard Yield Yellow
(show image)
C13T16244012 Singlepack Yellow 16 DURABrite Ultra Ink 0.00
(excl. VAT)
0 (incl. VAT)
Epson Pen and crossword C13T16214012 ink cartridge 1 pc(s) Original Standard Yield Black Epson Pen and crossword C13T16214012 ink cartridge 1 pc(s) Original Standard Yield Black
(show image)
C13T16214012 Singlepack Black 16 DURABrite Ultra Ink 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 7 distributor(s)
Deutschland 1 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Lithuania 1 distributor(s)
España 2 distributor(s)
Danmark 1 distributor(s)
Portugal 1 distributor(s)
Disclaimer Epson Pen and crossword C13T16324012 ink cartridge 1 pc(s) Original High (XL) Yield Cyan:
Disclaimer

(1) . Compared to competitors’ (HP and Canon) equivalent printer models ≤199.99€/£ using tri-colour cartridges (based on GFK data, July 2015). Testing carried out by BLI, July 2015. Weighting for Document (87%)and Photo (13%) printing based on TNS 'Printing Usage & Attitudes Study', June 2013. For more information, please visit www.epson.eu/individualinks
2. Comparison based on the average cost per page for standard vs. XL inks: Claria Home Ink (18/18XL and 29/29XL), Claria Premium Ink (26/26XL and 33/33XL), Claria Photo HD Ink (24/24XL) and DURABrite Ultra Ink (16/16XL and 27/27XL).