location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stag T1302 ink cartridge 1 pc(s) Original High (XL) Yield Cyan

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Stag
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Singlepack Cyan T1302 DURABrite Ultra Ink
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T13024012 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946624808 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 297123
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 14:06:27
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Stag T1302 ink cartridge 1 pc(s) Original High (XL) Yield Cyan
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colors: Cyan
  • - High (XL) Yield
  • - Color ink page yield: 765 pages
  • - Color ink cartridges quantity: 1
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson Stag T1302 ink cartridge 1 pc(s) Original High (XL) Yield Cyan :
The short editorial description of Epson Stag T1302 ink cartridge 1 pc(s) Original High (XL) Yield Cyan

Singlepack Cyan T1302 DURABrite Ultra Ink
More>>>
Epson Stag T1302 ink cartridge 1 pc(s) Original High (XL) Yield Cyan:
The official marketing text of Epson Stag T1302 ink cartridge 1 pc(s) Original High (XL) Yield Cyan as supplied by the manufacturer

Reduce your printing costs with XL inks
XL ‘Stag’ inks are ideal if you print high volumes and are happy to make a bigger up-front investment to help reduce your business printing costs.

Save money with individual inks
Epson’s individual inks give you further savings as you only need to replace the colour used.

Epson inks are optimised for Epson printers
Epson inks and papers have been developed to work hand-in-hand with Epson printers to produce the best results time and time again.

Short summary description Epson Stag T1302 ink cartridge 1 pc(s) Original High (XL) Yield Cyan:
This short summary of the Epson Stag T1302 ink cartridge 1 pc(s) Original High (XL) Yield Cyan data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stag T1302, High (XL) Yield, Cyan, 10.1 ml, 1 pc(s), 765 pages

Long summary description Epson Stag T1302 ink cartridge 1 pc(s) Original High (XL) Yield Cyan:
This is an auto-generated long summary of Epson Stag T1302 ink cartridge 1 pc(s) Original High (XL) Yield Cyan based on the first three specs of the first five spec groups.

Epson Stag T1302. Cartridge capacity: High (XL) Yield, Color ink page yield: 765 pages, Color ink volume: 10.1 ml, Printing colors: Cyan, Quantity per pack: 1 pc(s)

Features
Print technology
Inkjet printing
Compatibility *
- WorkForce WF-3520DWF - Epson WorkForce WF-7525 - Epson WorkForce WF-7515 - Epson WorkForce WF-7015 - Epson WorkForce WF-3540DTWF - Epson WorkForce WF-3530DTWF - Epson WorkForce WF-3010DW - Epson Stylus SX620FW - Epson Stylus SX525WD - Epson Stylus Office BX935FWD - Epson Stylus Office BX925FWD - Epson Stylus Office BX635FWD - Epson Stylus Office BX630FW - Epson Stylus Office BX625FWD - Epson Stylus Office BX535WD - Epson Stylus Office BX525WD - Epson Stylus Office BX320FW - Epson Stylus Office B42WD
Quantity per pack *
1 pc(s)
Color ink cartridges quantity
1
Color ink volume
10.1 ml
Color ink page yield *
765 pages
Type *
Original
Cartridge capacity
High (XL) Yield
Printing colors *
Cyan
Brand compatibility *
Epson
OEM code
C13T13024012
Country of origin
United Kingdom
Weight & dimensions
Package width
4.02" (102 mm)
Weight & dimensions
Package depth
1.26" (32 mm)
Package height
5.71" (145 mm)
Package weight
1.76 oz (50 g)
Package type
Blister
Technical details
Master (outer) case GTIN (EAN/UPC)
8715946627601
Logistics data
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
23.6" (60 cm)
Quantity per pallet
2720 pc(s)
Master (outer) case width
4.02" (102 mm)
Master (outer) case length
10.2" (260 mm)
Master (outer) case height
5.75" (146 mm)
Quantity per master (outer) case
8 pc(s)
Harmonized System (HS) code
84439990
Quantity per pallet (UK)
2720 pc(s)
Quantity per pallet layer
272 pc(s)
Quantity per pallet layer (UK)
272 pc(s)
Minimum order quantity
8 pc(s)
Brand Image Article code product Stock Price from
Epson Stag T1304 ink cartridge 1 pc(s) Original High (XL) Yield Yellow Epson Stag T1304 ink cartridge 1 pc(s) Original High (XL) Yield Yellow
(show image)
C13T13044012 Singlepack Yellow T1304 DURABrite Ultra Ink 0.00
(excl. VAT)
0 (incl. VAT)
Epson Stag T1303 ink cartridge 1 pc(s) Original High (XL) Yield Magenta Epson Stag T1303 ink cartridge 1 pc(s) Original High (XL) Yield Magenta
(show image)
C13T13034012 Singlepack Magenta T1303 DURABrite Ultra Ink 0.00
(excl. VAT)
0 (incl. VAT)
Epson Stag T1301 ink cartridge 1 pc(s) Original High (XL) Yield Black Epson Stag T1301 ink cartridge 1 pc(s) Original High (XL) Yield Black
(show image)
C13T13014012 Singlepack Black T1301 DURABrite Ultra Ink 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 7 distributor(s)
Österreich 1 distributor(s)
Deutschland 1 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
España 2 distributor(s)
Danmark 2 distributor(s)
Portugal 1 distributor(s)