location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Foxconn FlamingBlade GTI Socket B (LGA 1366) ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Foxconn Check ‘Foxconn’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FlamingBlade GTI
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FLAMINGBLADE GTI
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘Foxconn’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Foxconn: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11483
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:12:51
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Foxconn FlamingBlade GTI Socket B (LGA 1366) ATX
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel Socket B (LGA 1366) Intel® Core™ i7
  • - ATX 7.1 channels
  • - 3 Maximum internal memory: 12 GB
Long product name Foxconn FlamingBlade GTI Socket B (LGA 1366) ATX :
The short editorial description of Foxconn FlamingBlade GTI Socket B (LGA 1366) ATX

FlamingBlade GTI - Socket 1366, X58 + ICH10, DDR3, SATA2, Audio, ATX
More>>>
Short summary description Foxconn FlamingBlade GTI Socket B (LGA 1366) ATX:
This short summary of the Foxconn FlamingBlade GTI Socket B (LGA 1366) ATX data-sheet is auto-generated and uses the product title and the first six key specs.

Foxconn FlamingBlade GTI, Intel, Socket B (LGA 1366), Intel® Core™ i7, 12 GB, Realtek RTL8111C, Gigabit Ethernet

Long summary description Foxconn FlamingBlade GTI Socket B (LGA 1366) ATX:
This is an auto-generated long summary of Foxconn FlamingBlade GTI Socket B (LGA 1366) ATX based on the first three specs of the first five spec groups.

Foxconn FlamingBlade GTI. Processor manufacturer: Intel, Processor socket: Socket B (LGA 1366), Compatible processor series: Intel® Core™ i7. Maximum internal memory: 12 GB. LAN controller: Realtek RTL8111C, Networking features: Gigabit Ethernet. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Power source type: ATX. Controller 2nd interface type: IDE, Controller interface type: SATAII, Audio output: Realtek ALC888

Source Testseek summary Average rating
Reviews
Updated:
2013-11-01 12:58:08
Uk has collected 4 expert reviews for Foxconn FlamingBlade GTI Socket B (LGA 1366) ATX and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
techradar.com
Updated:
2013-11-01 12:58:05
Whether it's because of Intel's mighty six-core Core i7-980X processor or USB 3.0 or SATA 6Gbps technology or a combination of all or any of the three, for what ever reason, Intel's high-end X58 chipset is having a real surge at the moment. In fact the...
Good No-nonsense board, good performance, detailed BIOS...
Bad SATA port position, poor Southbridge choice...
70%
alphr.com
Updated:
2013-11-01 12:58:05
The Foxconn Flaming Blade GTI is a ludicrous name for a motherboard, even an enthusiasts’ one, and it’s rammed home with the subtlety of a burning elephant by a red and black colour scheme. But underneath the posturing lies the real attention grabber:...
Bottom line Cheap for an X58 board, but it’s still a lot to pay for such a basic feature set...
50%
fudzilla.com
Updated:
2015-06-08 05:43:30
We would have liked to have published this round-up much earlier, but as you know things happen, especially when dealing with broad subjects and a lot of comprehensive tests. While we may not be the first, we had a chance to witness how BIOS versions o...
0%