Sony Optiarc DRU-870S optical disc drive Internal Black

Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17279
Info modified on:
07 Mar 2024, 15:34:52
Long product name Sony Optiarc DRU-870S optical disc drive Internal Black:

DRU-870S High Speed DVD Writer

Short summary description Sony Optiarc DRU-870S optical disc drive Internal Black:

Sony Optiarc DRU-870S, Black, Tray, Serial ATA, 2 MB, 150 MB/s, 48x

Long summary description Sony Optiarc DRU-870S optical disc drive Internal Black:

Sony Optiarc DRU-870S. Product color: Black, Disc loading type: Tray. Interface: Serial ATA, Drive device, buffer size: 2 MB, Burst transfer rate: 150 MB/s. CD write speed: 48x, DVD+R write speed: 24x, CD rewrite speed: 32x. CD read speed: 48x. DVD drive average random access time: 160 ms, CD-ROM drive average random access time: 140 ms

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.