Garmin logo

Garmin GPS 60 navigator Handheld LCD 6.98 oz (198 g) Yellow

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45808
Info modified on:
10 Aug 2024, 10:11:25
Short summary description Garmin GPS 60 navigator Handheld LCD 6.98 oz (198 g) Yellow:

Garmin GPS 60, 160 x 240 pixels, LCD, 1.5 x 2.2", Handheld, Yellow, Thumb Stick

Long summary description Garmin GPS 60 navigator Handheld LCD 6.98 oz (198 g) Yellow:

Garmin GPS 60. Display resolution: 160 x 240 pixels, Display: LCD, Display size (HxV) (imperial): 1.5 x 2.2". Form factor: Handheld, Product color: Yellow, Interface type: Thumb Stick. Battery type: AA, Battery life (max): 28 h. Weight: 6.98 oz (198 g), Width: 2.4" (61 mm), Depth: 1.3" (33 mm). Internal memory: 1 MB

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.