location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite PDUMH15HVAT power distribution unit (PDU) 10 AC outlet(s) 1U Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PDUMH15HVAT 2.4kW Single-Phase Local Metered Automatic Transfer Switch PDU, Two 200-240V C14 Inlets, 10 C13 Outputs, 1U, TAA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PDUMH15HVAT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332197900 show
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107179
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:20:27
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite PDUMH15HVAT power distribution unit (PDU) 10 AC outlet(s) 1U Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Single-phase IEC-320 C14 input and 200–240V output
  • - 10 C13 outlets
  • - Automatic transfer switching within 5 ms
  • - Mounts in 1U of space in EIA-standard 19 in. racks
  • - Digital load meter for real-time output current monitoring
Guarantee: 2-year limited
Long product name Tripp Lite PDUMH15HVAT power distribution unit (PDU) 10 AC outlet(s) 1U Black :
The short editorial description of Tripp Lite PDUMH15HVAT power distribution unit (PDU) 10 AC outlet(s) 1U Black

2.4kW Single-Phase Local Metered Automatic Transfer Switch PDU, Two 200-240V C14 Inlets, 10 C13 Outputs, 1U, TAA
More>>>
Tripp Lite PDUMH15HVAT power distribution unit (PDU) 10 AC outlet(s) 1U Black:
The official marketing text of Tripp Lite PDUMH15HVAT power distribution unit (PDU) 10 AC outlet(s) 1U Black as supplied by the manufacturer

The PDUMH15HVAT 2–2.4kW Single-Phase 200–240V Local Metered Automatic Transfer Switch / ATS PDU enables redundant power for network devices with non-redundant power supply configurations. Ideal for data centers and server rooms, it mounts in 1U of space in EIA-standard 19-inch racks and features 10 C13 outlets.

Dual 3.6-meter input cords with IEC-320 C14 plugs connect to separate primary and secondary single-phase power sources in a nominal voltage range from 200–240V. Plug lock inserts prevent cords from accidental disconnection. The PDUMH15HVAT constantly evaluates the power quality of both input sources. Dynamic solid-state (TRIAC) automatic transfer switching allows the PDU to switch to the secondary source within 2–5 milliseconds should the primary source fail or become unstable to ensure your connected equipment operates without interruption.

Built-in slot supports the optional WEBCARDLX (sold separate), which turn the PDUMH15HVAT into a switched PDU by allowing remote access to the PDU for power monitoring, configuration, outlet control and notifications via web browser, SSH, telnet or SNMP. Digital ammeter monitors total output current. LEDs display outlet on/off status and input power status on primary and secondary inputs.

Short summary description Tripp Lite PDUMH15HVAT power distribution unit (PDU) 10 AC outlet(s) 1U Black:
This short summary of the Tripp Lite PDUMH15HVAT power distribution unit (PDU) 10 AC outlet(s) 1U Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite PDUMH15HVAT, Metered, Switched, 1U, Horizontal, Steel, Black, 10 AC outlet(s)

Long summary description Tripp Lite PDUMH15HVAT power distribution unit (PDU) 10 AC outlet(s) 1U Black:
This is an auto-generated long summary of Tripp Lite PDUMH15HVAT power distribution unit (PDU) 10 AC outlet(s) 1U Black based on the first three specs of the first five spec groups.

Tripp Lite PDUMH15HVAT. PDU types: Metered, Switched, Rack capacity: 1U, Mounting: Horizontal. AC outlets quantity: 10 AC outlet(s), AC outlet types: C14 coupler, Power plug: IEC 320. LED indicators: Status, Cable length: 144.1" (3.66 m), Certification: TAA. Nominal input voltage: 200-240 V, Maximum current: 10 A, AC input frequency: 50 - 60 Hz. Width: 17.3" (439.9 mm), Depth: 14.4" (367 mm), Dimensions (WxDxH): 17.3 x 14.4 x 1.71" (440 x 367 x 43.4 mm)

Design
PDU types *
Metered, Switched
Rack capacity *
1U
Mounting
Horizontal
Housing material
Steel
Product color
Black
Ports & interfaces
AC outlets quantity *
10 AC outlet(s)
Power plug
IEC 320
AC outlet types *
C14 coupler
Features
LED indicators
Status
Cable length
144.1" (3.66 m)
Certification
TAA
Power
Nominal input voltage *
200-240 V
AC input frequency
50 - 60 Hz
Maximum current *
10 A
Maximum power
2400 W
Weight & dimensions
Width
17.3" (439.9 mm)
Depth
14.4" (367 mm)
Weight & dimensions
Dimensions (WxDxH)
17.3 x 14.4 x 1.71" (440 x 367 x 43.4 mm)
Height
1.71" (43.4 mm)
Weight
10.3 lbs (4.68 kg)
Size (imperial)
19"
Packaging data
Package dimensions (WxDxH)
20.3 x 22.8 x 4.33" (515 x 580 x 110 mm)
Package weight
15.6 lbs (7.06 kg)
Package width
20.3" (515.1 mm)
Package depth
22.8" (579.9 mm)
Package height
4.33" (110 mm)
Operational conditions
Operating temperature (T-T)
-15 - 50 °C
Operating relative humidity (H-H)
5 - 95%
Operating altitude
0 - 118110.2" (0 - 3000 m)
Technical details
Compliance certificates
RoHS
Logistics data
Country of origin
Taiwan
Quantity per master (outer) case
1 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite PDUH30-ISO power distribution unit (PDU) 12 AC outlet(s) 0U/1U Black Tripp Lite PDUH30-ISO power distribution unit (PDU) 12 AC outlet(s) 0U/1U Black
(show image)
PDUH30-ISO 2.9kW Single-Phase Basic PDU with ISOBAR Surge Protection, 120V, 3840 Joules, 12 NEMA 5-15/20R Outlets, L5-30P Input, 15 ft. Cord, 1U Rack-Mount, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMNH32HVAT2 power distribution unit (PDU) 18 AC outlet(s) 2U Black Tripp Lite PDUMNH32HVAT2 power distribution unit (PDU) 18 AC outlet(s) 2U Black
(show image)
PDUMNH32HVAT2 PDUMNH32HVAT2 7.4kW 200-240V Single-Phase ATS/Monitored PDU - 16 C13 & 2 C19 Outlets, Dual IEC 309 32A Blue Inputs, 3 m Cords, 2U, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMNH30AT2 power distribution unit (PDU) 25 AC outlet(s) 2U Black Tripp Lite PDUMNH30AT2 power distribution unit (PDU) 25 AC outlet(s) 2U Black
(show image)
PDUMNH30AT2 2.9kW 120V Single-Phase ATS/Monitored PDU - 24 5-15/20R & 1 L5-30R Outlets, Dual L5-30P Inputs, 10 ft. Cords, 2U, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMNH30HVAT2 power distribution unit (PDU) 1 AC outlet(s) 1U Black Tripp Lite PDUMNH30HVAT2 power distribution unit (PDU) 1 AC outlet(s) 1U Black
(show image)
PDUMNH30HVAT2 PDUMNH30HVAT2 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMH20ATS power distribution unit (PDU) 16 AC outlet(s) 1U Black Tripp Lite PDUMH20ATS power distribution unit (PDU) 16 AC outlet(s) 1U Black
(show image)
PDUMH20ATS PDUMH20ATS 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMH15ATS power distribution unit (PDU) 8 AC outlet(s) 1U Black Tripp Lite PDUMH15ATS power distribution unit (PDU) 8 AC outlet(s) 1U Black
(show image)
PDUMH15ATS 1.44kW 120V Single-Phase ATS/Metered PDU - 8 NEMA 5-15R Outlets, Dual 5-15P Inputs, 12 ft. Cords, 1U, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMNH15AT1 power distribution unit (PDU) 8 AC outlet(s) 1U Black Tripp Lite PDUMNH15AT1 power distribution unit (PDU) 8 AC outlet(s) 1U Black
(show image)
PDUMNH15AT1 1.44kW 120V Single-Phase ATS/Monitored PDU - 8 NEMA 5-15R Outlets, Dual 5-15P Inputs, 12 ft. Cords, 1U, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUBHV201U power distribution unit (PDU) 6 AC outlet(s) 1U Black Tripp Lite PDUBHV201U power distribution unit (PDU) 6 AC outlet(s) 1U Black
(show image)
PDUBHV201U PDUBHV201U 200-250V 16A Single-Phase Hot-Swap PDU with Manual Bypass - 5 C13 and 1 C19 Outlets, 2 C20 Inlets, 1U Rack/Wall 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUBHV101U power distribution unit (PDU) 6 AC outlet(s) 1U Black Tripp Lite PDUBHV101U power distribution unit (PDU) 6 AC outlet(s) 1U Black
(show image)
PDUBHV101U PDUBHV101U 200-250V 10A Single-Phase Hot-Swap PDU with Manual Bypass - 6 C13 Outlets, 2 C14 Inlets, 1U Rack/Wall 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUB201U power distribution unit (PDU) 6 AC outlet(s) 1U Black Tripp Lite PDUB201U power distribution unit (PDU) 6 AC outlet(s) 1U Black
(show image)
PDUB201U 100-125V 16A Single-Phase Hot-Swap PDU with Manual Bypass - 6 NEMA 5-20R Outlets, 2 5-20P Inputs, 1U Rack/Wall 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)