location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N254-024-6AD rack accessory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N254-024-6AD 24-Port 1U Rack-Mount Cat6a Feedthrough Patch Panel with 90-Degree Down-Angled Ports, RJ45 Ethernet, TAA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N254-024-6AD show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332199683 show
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95351
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:21:00
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N254-024-6AD rack accessory
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 90° down-angled RJ45 ports for installation in tight spaces
  • - No 110 punchdown termination required
  • - Heavy-duty 14 ga cold-rolled steel construction
  • - Numbered ports for easy connection identification
  • - Mounts into 1U of EIA-standard 19 in. racks
Guarantee: Lifetime limited
Long product name Tripp Lite N254-024-6AD rack accessory :
The short editorial description of Tripp Lite N254-024-6AD rack accessory

24-Port 1U Rack-Mount Cat6a Feedthrough Patch Panel with 90-Degree Down-Angled Ports, RJ45 Ethernet, TAA
More>>>
Tripp Lite N254-024-6AD rack accessory:
The official marketing text of Tripp Lite N254-024-6AD rack accessory as supplied by the manufacturer

The N254-024-6AD 24-Port 1U Rack-Mount Cat6a Feedthrough Patch Panel meets or exceeds Cat6a specifications and works with USOC, T568A and T568B wiring to comply with industry standards. Its 24 RJ45 ports point downward at a 90-degree angle to make installation in hard-to-reach places easier.



Recommended for MDFs (main distribution frames) and IDFs (intermediate distribution frames) where quick patching changes are necessary, this low-profile patch panel manages and organizes the cabling in your high-density network. No 110 punchdown termination is required. Just plug your Cat6a cables into the RJ45 coupler jacks on both sides of the panel.

Made from heavy-duty 14-gauge cold-rolled steel, the N254-024-6AD features numbered ports to help you identify connections. It mounts easily into 1U of an EIA-standard 19-inch rack. Mounting hardware for wall-mount installations is included. Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.

UTP Cat6a Patch Cord

Short summary description Tripp Lite N254-024-6AD rack accessory:
This short summary of the Tripp Lite N254-024-6AD rack accessory data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N254-024-6AD, Black, 1U, TAA, Taiwan, RJ45, 1 pc(s)

Long summary description Tripp Lite N254-024-6AD rack accessory:
This is an auto-generated long summary of Tripp Lite N254-024-6AD rack accessory based on the first three specs of the first five spec groups.

Tripp Lite N254-024-6AD. Product color: Black, Rack capacity: 1U, Certification: TAA. Connector(s): RJ45. Quantity per pack: 1 pc(s), Package width: 19.7" (500.4 mm), Package depth: 2.9" (73.7 mm). Master (outer) case width: 20.9" (530.9 mm), Master (outer) case length: 12" (304.8 mm), Master (outer) case height: 10.6" (269.2 mm)

Features
Product color *
Black
Rack capacity
1U
Easy mounting
Yes
Certification
TAA
Country of origin
Taiwan
Ports & interfaces
Connector(s)
RJ45
Packaging data
Quantity per pack
1 pc(s)
Package width
19.7" (500.4 mm)
Package depth
2.9" (73.7 mm)
Package height
2.8" (71.1 mm)
Packaging data
Package weight
28.2 oz (800 g)
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332199680
Compliance certificates
RoHS
Logistics data
Master (outer) case width
20.9" (530.9 mm)
Master (outer) case length
12" (304.8 mm)
Master (outer) case height
10.6" (269.2 mm)
Master (outer) case weight
22 lbs (10 kg)
Quantity per master (outer) case
12 pc(s)
Harmonized System (HS) code
8537.10.9170
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)