Gre logo

Gre MPROV1100 pool part/accessory Ground cloth

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25940
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Gre MPROV1100 pool part/accessory Ground cloth:

Gre MPROV1100, Ground cloth, White, Polyester, Rectangular, 393.7" (10 m), 216.5" (5.5 m)

Long summary description Gre MPROV1100 pool part/accessory Ground cloth:

Gre MPROV1100. Product type: Ground cloth, Product color: White, Material: Polyester. Width: 433.1" (11000 mm), Depth: 236.2" (6000 mm), Fabric weight: 110 g/m². Package type: Bag, Package width: 31.5" (800 mm), Package depth: 23.6" (600 mm). Minimum order quantity: 1 pc(s), Quantity per pallet: 6 pc(s)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.