location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Gre AR121E pool part/accessory Cartridge filter pump

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gre Check ‘Gre’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AR121E
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AR121E show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8412081210193
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gre: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39791
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jul 2024 13:17:08
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Gre AR121E pool part/accessory Cartridge filter pump:
This short summary of the Gre AR121E pool part/accessory Cartridge filter pump data-sheet is auto-generated and uses the product title and the first six key specs.

Gre AR121E, Cartridge filter pump, Black, Blue, White, I, IPX8, Cartridge filter, AC

Long summary description Gre AR121E pool part/accessory Cartridge filter pump:
This is an auto-generated long summary of Gre AR121E pool part/accessory Cartridge filter pump based on the first three specs of the first five spec groups.

Gre AR121E. Product type: Cartridge filter pump, Product color: Black, Blue, White, Protection class: I. Power source type: AC, Input voltage: 12 V, Input frequency: 50 Hz. Filtration capacity: 2000 l/h, Filtration area: 0.67 m², Minimum pumping capacity: 2 m³/h. Weight: 10.4 lbs (4.74 kg). Quantity per pack: 1 pc(s), Package type: Box, Package width: 9.06" (230 mm)

Brand Image Article code product Stock Price from
Gre

Gre AR86 pool part/accessory Filter pump cartridge
(show image)
AR86 AR86
Gre

Gre AR82 pool part/accessory Filter pump cartridge
(show image)
AR82 AR82
Gre

Gre AR125 pool part/accessory Cartridge filter pump
(show image)
AR125 AR125