Gre VF025, Filter media, Glass, 0.0197 - 0.0394" (0.5 - 1 mm), Sand filter, 55.3 lbs (25.1 kg), 1 pc(s)
Gre VF025. Product type: Filter media, Material: Glass, Filter media grain size range: 0.0197 - 0.0394" (0.5 - 1 mm). Weight: 55.3 lbs (25.1 kg). Quantity per pack: 1 pc(s), Package width: 27.6" (700 mm), Package depth: 11.8" (300 mm). Minimum order quantity: 1 pc(s), Quantity per pallet: 50 pc(s)