Gre RKJ14, Robotic pool cleaner, Pool, Black, Blue, White, Bottom, Filter bag, 472.4" (12 m)
Gre RKJ14. Product type: Robotic pool cleaner, Suitable for: Pool, Product color: Black, Blue, White. Auto shut-off after: 2 h, Motor voltage: 12 V. Weight: 29.1 lbs (13.2 kg). Minimum order quantity: 1 pc(s). Package width: 6.89" (175 mm), Package depth: 17.1" (435 mm), Package height: 21.8" (553 mm)