Summer Fun logo

Summer Fun 502010186 underwater lighting Halogen Recessed

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32736
Info modified on:
01 Sept 2021, 15:52:15
Short summary description Summer Fun 502010186 underwater lighting Halogen Recessed:

Summer Fun 502010186, Recessed, Pool, Black, Gray, White, Halogen, Halogen, 1 lamp(s)

Long summary description Summer Fun 502010186 underwater lighting Halogen Recessed:

Summer Fun 502010186. Mounting type: Recessed, Suitable for: Pool, Product color: Black, Gray, White. Compatible bulb types: Halogen, Lamp type: Halogen, Lamps quantity: 1 lamp(s). Weight: 8.82 lbs (4 kg). Package type: Box, Package width: 0.787" (20 mm), Package depth: 0.787" (20 mm). Quantity per pallet: 55 pc(s)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.