location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Summer Fun 0901005SF-NL water treatment chemical

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Summer Fun Check ‘Summer Fun’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
0901005SF-NL
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0901005SF-NL show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4029156090136
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Summer Fun: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35671
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 May 2020 16:50:07
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description Summer Fun 0901005SF-NL water treatment chemical:
This short summary of the Summer Fun 0901005SF-NL water treatment chemical data-sheet is auto-generated and uses the product title and the first six key specs.

Summer Fun 0901005SF-NL, Water clarifier, liquid, 5000 ml

Long summary description Summer Fun 0901005SF-NL water treatment chemical:
This is an auto-generated long summary of Summer Fun 0901005SF-NL water treatment chemical based on the first three specs of the first five spec groups.

Summer Fun 0901005SF-NL. Product type: Water clarifier, Product form: liquid, Volume: 5000 ml. Weight: 11 lbs (5 kg). Package width: 7.48" (190 mm), Package depth: 5.91" (150 mm), Package height: 9.45" (240 mm). Quantity per pallet: 96 pc(s), Minimum order quantity: 1 pc(s)

Brand Image Article code product Stock Price from
Pool Power

Pool Power F022403BC00101021 water treatment chemical
(show image)
F022403BC00101021 F022403BC00101021
Summer Fun

Summer Fun 0908001 water treatment chemical
(show image)
0908001 0908001
Summer Fun

Summer Fun 0902632PP water treatment chemical
(show image)
0902632PP 0902632PP
Summer Fun

Summer Fun 0901001SF-NL water treatment chemical
(show image)
0901001SF-NL 0901001SF-NL