location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Pool Power F022403JA00011021 water treatment chemical

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pool Power Check ‘Pool Power’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
F022403JA00011021
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F022403JA00011021 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717496964564
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pool Power: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33639
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:43:57
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Pool Power F022403JA00011021 water treatment chemical:
This short summary of the Pool Power F022403JA00011021 water treatment chemical data-sheet is auto-generated and uses the product title and the first six key specs.

Pool Power F022403JA00011021, Granules, 2.2 lbs (1 kg)

Long summary description Pool Power F022403JA00011021 water treatment chemical:
This is an auto-generated long summary of Pool Power F022403JA00011021 water treatment chemical based on the first three specs of the first five spec groups.

Pool Power F022403JA00011021. Product form: Granules, Volume: 2.2 lbs (1 kg). Weight: 2.54 lbs (1.15 kg). Package width: 3.94" (100 mm), Package depth: 3.94" (100 mm), Package height: 7.68" (195 mm). Quantity per pallet: 480 pc(s), Minimum order quantity: 6 pc(s)

Brand Image Article code product Stock Price from
Pool Power

Pool Power F026301JA81500021 water treatment chemical
(show image)
F026301JA81500021 F026301JA81500021
Pool Power

Pool Power F022203JA00011022 water treatment chemical
(show image)
F022203JA00011022 F022203JA00011022
Summer Fun

Summer Fun Z007010 water treatment chemical
(show image)
Z007010 Z007010
Summer Fun

Summer Fun 391405 water treatment chemical
(show image)
391405 391405
Pool Power

Pool Power F024598BO00010021 water treatment chemical
(show image)
F024598BO00010021 F024598BO00010021
Pool Power

Pool Power F022403BC00051021 water treatment chemical
(show image)
F022403BC00051021 F022403BC00051021