Gre logo

Gre SP558F pool part/accessory Pool liner

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33800
Info modified on:
19 Aug 2024, 18:48:50
Short summary description Gre SP558F pool part/accessory Pool liner:

Gre SP558F, Pool liner, Blue, Round, 15 °C, 47.2" (120 cm), 52" (132 cm)

Long summary description Gre SP558F pool part/accessory Pool liner:

Gre SP558F. Product type: Pool liner, Product color: Blue, Shape: Round. Depth: 52" (1320 mm), Diameter: 216.5" (5.5 m), Thickness: 0.0157" (0.4 mm). Package type: Box, Package width: 19.7" (500 mm), Package depth: 16.5" (420 mm). Minimum order quantity: 1 pc(s), Quantity per pallet: 20 pc(s)

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.