KYOCERA logo

KYOCERA FS -C1020MFP Laser A4 2400 x 600 DPI 20 ppm

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43253
Info modified on:
21 Oct 2022, 10:14:32
Guarantee:
2 years
Long product name KYOCERA FS -C1020MFP Laser A4 2400 x 600 DPI 20 ppm:

FS-C1020MFP Multifunctional ECOLaserprinter, 20ppm, 600 dpi copy, 2400x600 dpi print, 1,200 x 1,200 dpi scan

KYOCERA FS -C1020MFP Laser A4 2400 x 600 DPI 20 ppm:

The versatile colour professional

The FS-C1020MFP colour multifunctional device can print out up to 20 pages per minute in mono and colour. Compact and user-friendly, it provides fast and easy access to all the print, copy, scan and fax functions. With its integral network interface, it is the perfect network device for your office or work group.

- Up to 20 pages per minute in b/w and colour.

- Time of first print 14 seconds or less.

- Standard fax functionality.

- Standard duplex unit for cost-saving double-sided printing.

- Standard 35-sheet document processor.

- Standard network interface.

- Optional paper feeder for up to 750 sheets.

- Very compact and user-friendly design.

Short summary description KYOCERA FS -C1020MFP Laser A4 2400 x 600 DPI 20 ppm:

KYOCERA FS -C1020MFP, Laser, Color printing, 2400 x 600 DPI, Mono copying, Color scanning, A4

Long summary description KYOCERA FS -C1020MFP Laser A4 2400 x 600 DPI 20 ppm:

KYOCERA FS -C1020MFP. Print technology: Laser, Printing: Color printing, Maximum resolution: 2400 x 600 DPI, Print speed (color, normal quality, A4/US Letter): 20 ppm. Copying: Mono copying, Maximum copy resolution: 210 x 297 DPI. Scanning: Color scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.