location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Transcend MP860 4GB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Transcend Check ‘Transcend’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP860 4GB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TS4GMP860
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Transcend’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Transcend: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23533
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:12:48
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Transcend MP860 4GB Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Flash memory 4 GB
  • - LCD 2.4" 240 x 320 pixels
  • - Built-in speaker(s) Equalizer
  • - FM radio Voice recording Built-in microphone
  • - Continuous audio playback time: 22 h Lithium Polymer (LiPo)
Long product name Transcend MP860 4GB Black :
The short editorial description of Transcend MP860 4GB Black

MP860 4GB, 2.4", USB 2.0
More>>>
Short summary description Transcend MP860 4GB Black:
This short summary of the Transcend MP860 4GB Black data-sheet is auto-generated and uses the product title and the first six key specs.

Transcend MP860 4GB, 4 GB, LCD, FM radio, 2.19 oz (62 g), Black

Long summary description Transcend MP860 4GB Black:
This is an auto-generated long summary of Transcend MP860 4GB Black based on the first three specs of the first five spec groups.

Transcend MP860 4GB. Total storage capacity: 4 GB. Display: LCD. FM radio. Built-in speaker(s). Voice recording. Continuous audio playback time: 22 h. Weight: 2.19 oz (62 g). Product color: Black

Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 21:53:54
Uk has collected 7 expert reviews for Transcend MP860 4GB Black and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
ld2.ciol.com
Updated:
2011-09-24 21:53:32
Transcend launched its new digital music player in the Indian market --the MP860. The gap between MP3 players and portable video players is getting slimmer day by day, and thus most of these devices hitting the markets includes video playback as a adde...
Good Good audio quality Playback allowed while charging Small built in speaker Battery life...
Bad No headphones Operating system...
Bottom line With 2 years warranty and a price tag of Rs. 5500 for the 4GB and Rs.6500 for the 8GB, Transcend place this product intelligently in the market. So if you are looking for a music player with a video output you have to consider this. But one big disap...
0%
Brand Image Article code product Stock Price from
Transcend

Transcend MP860 8GB white
(show image)
TS8GMP860 MP860 8GB white 0.00
(excl. VAT)
0 (incl. VAT)
Transcend

Transcend T.sonic 610 1GB Gray
(show image)
TS1GMP610C T.sonic 610 1GB 0.00
(excl. VAT)
0 (incl. VAT)
Transcend

Transcend T.sonic 520 1024 MB Gray
(show image)
TS1GMP520 T.sonic 520 1024 MB 0.00
(excl. VAT)
0 (incl. VAT)
Transcend

Transcend JetFlash MP3 256Mb 0.256 GB
(show image)
TS256MJF-MP3 JetFlash MP3 256Mb 0.00
(excl. VAT)
0 (incl. VAT)
Transcend

Transcend Digital Album 20 GB Silver
(show image)
TS25PSP20G Digital Album 0.00
(excl. VAT)
0 (incl. VAT)